EN
  • EN
  • DE

LTC1326IMS8#TRPBF

Part No LTC1326IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 3 CHANNEL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Supervisor Open Drain or Open Collector 3 Channel 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC1326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879040-LTC1326IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1326IMS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1326IMS8#TRPBF Precision Voltage Monitor

The LTC1326IMS8#TRPBF is a high-performance precision voltage monitor designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This sophisticated integrated circuit (IC) is tailored to provide reliable monitoring and control of power supply voltages in a wide array of electronic applications. The device is housed in an MSOP-8 (Micro Small Outline Package) which is suitable for space-constrained applications.

With its precision voltage monitoring capabilities, the LTC1326IMS8#TRPBF ensures that systems operate within their specified voltage ranges, which is critical for maintaining system stability and performance. It is particularly useful in applications such as computers, servers, telecommunications equipment, and industrial systems where accurate voltage monitoring is essential for the protection of sensitive electronic components.

The LTC1326IMS8#TRPBF boasts a range of features that make it an indispensable component for power management systems. One of its key features is the ability to monitor multiple supply voltages. This is possible because of its dual threshold voltage detectors, which can be programmed through external resistors. The device offers a tight threshold accuracy of ±1.5% over the full operating temperature range, ensuring precise voltage monitoring and control.

Additionally, the LTC1326IMS8#TRPBF has a low supply current, which makes it an energy-efficient choice for battery-powered devices. It also includes a manual reset input, allowing for a system reset to be triggered manually if necessary. An internal watchdog timer is another critical feature, providing a system reset if the monitored microprocessor or microcontroller becomes unresponsive.

The LTC1326IMS8#TRPBF operates over a wide temperature range, ensuring reliable performance in various environmental conditions. It is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

In summary, the LTC1326IMS8#TRPBF from Analog Devices Inc. is a versatile and precise voltage monitor that offers multiple features to enhance the reliability and functionality of power management systems. Its compact form factor, combined with its precision and energy efficiency, makes it a top choice for engineers and designers looking to incorporate robust voltage monitoring into their electronic designs.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3637 $65.4548
8+ $13.4266 $107.4128
12+ $13.0070 $156.0840
16+ $12.5874 $201.3984
21+ $12.1679 $255.5259
28+ $10.9091 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess