EN
  • EN
  • DE

HMC394LP4ETR

Part No HMC394LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF HBT PROG 5BIT COUNTER 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Counter
Frequency 0Hz ~ 2.2GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC394
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846265-HMC394LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC394LP4ETR CAD Model

Description

Product Overview: HMC394LP4ETR from Analog Devices Inc.

The HMC394LP4ETR is a high-performance GaAs HBT MMIC Divide-by-4 Static Divider from Analog Devices Inc., designed for use in a wide range of radio frequency (RF) and microwave applications. This advanced component is housed in a compact 4x4mm QFN Leadless Package, making it an ideal solution for space-constrained applications where performance cannot be compromised.

Key Features

  • Frequency Range: The HMC394LP4ETR operates over a broad frequency range from DC (0 Hz) to 12 GHz, enabling its use in various high-frequency systems.
  • Low SSB Phase Noise: It boasts excellent signal integrity with low single sideband (SSB) phase noise, contributing to the overall performance of communication and radar systems.
  • High Isolation: With high isolation between the input and output ports, the device ensures minimal leakage and better overall system performance.
  • Power Efficiency: The divider is designed for power efficiency, consuming minimal current and thus extending the battery life of portable applications.
  • Robust Temperature Performance: It delivers consistent performance across a wide temperature range, making it suitable for demanding environments.

Applications

The versatility of the HMC394LP4ETR makes it an excellent choice for a variety of applications, including:

  • Fiber Optic and Broadband Telecom
  • Microwave Radio & VSAT
  • Test Equipment and Sensors
  • Military & Space
  • Point-to-Point and Point-to-Multipoint Radios

Quality and Reliability

As with all Analog Devices Inc. products, the HMC394LP4ETR is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging conditions. Customers can trust this component to deliver consistent results and maintain system integrity over its operational lifespan.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The part number HMC394LP4ETR is used when ordering this product, ensuring you receive the genuine component with all its specified features.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.0417 $67.0417
2+ $55.0086 $110.0172
3+ $53.2896 $159.8688
4+ $51.5706 $206.2824
6+ $49.8516 $299.1096
7+ $44.6945 $312.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess