EN
  • EN
  • DE

LTC1296DCSW#TRPBF

Part No LTC1296DCSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name LTC1296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879038-LTC1296DCSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1296DCSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1296DCSW#TRPBF Overview

The LTC1296DCSW#TRPBF is a high-performance, single-chip analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed in a compact form factor. This device is a part of the LTC1296 series, which is well-suited for a wide range of applications, including data acquisition systems, industrial control, instrumentation, and medical devices.

Key Features

  • Resolution: The ADC offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It features a fast sampling rate that ensures timely data conversion, essential for applications requiring real-time processing.
  • Interface: The LTC1296DCSW#TRPBF uses a serial interface, which simplifies the connection to microcontrollers and digital systems while minimizing the number of I/O lines required.
  • Power Efficiency: With low power consumption, this ADC is an excellent choice for battery-powered or energy-sensitive applications.
  • Single Supply Operation: The device operates from a single 5V power supply, making it easy to integrate into existing systems without the need for complex power management.
  • Package: Housed in a compact 16-pin narrow SOIC package, the LTC1296DCSW#TRPBF is designed for space-constrained applications.

Applications

Due to its versatility and performance, the LTC1296DCSW#TRPBF can be used in various applications. It is particularly useful in portable devices due to its low power consumption. In industrial settings, it can be part of control systems that require precise and fast analog-to-digital conversion. Its high-resolution capabilities make it suitable for scientific and medical equipment where accuracy is critical.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1296DCSW#TRPBF is built to meet the stringent requirements of industrial and commercial markets. It is available in a tape and reel package (TRPBF suffix), which is ideal for automated assembly processes, ensuring consistent placement and reducing manufacturing time.

Overall, the LTC1296DCSW#TRPBF from Analog Devices Inc. represents a blend of precision, efficiency, and compactness, making it an excellent choice for designers looking to enhance the performance of their digital systems with a reliable and high-quality ADC.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9575 $57.9150
5+ $23.7601 $118.8005
8+ $23.0175 $184.1400
11+ $22.2750 $245.0250
14+ $21.5326 $301.4564
18+ $19.3051 $347.4918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess