EN
  • EN
  • DE

LTC1286IN8#PBF

Part No LTC1286IN8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 8DIP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 12.5k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 4.5V ~ 9V
Voltage - Supply, Digital 4.5V ~ 9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number LTC1286
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LTC1286IN8#PBF,ANAANALTC1286IN8#PBF
Standard Package 50
Win Source Part Number 1224739-LTC1286IN8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1286IN8#PBF CAD Model

Description

Product Overview: LTC1286IN8#PBF

The LTC1286IN8#PBF is a high-performance, single-channel 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise digital representation of analog signals in a wide range of applications. This converter is part of the LTC1286 series, which is known for its reliability and ease of use in complex electronic systems.

Key Features

  • Resolution: The LTC1286IN8#PBF offers a 12-bit resolution, allowing for fine detail in the digital representation of the analog input signal.
  • Sampling Rate: It features a sampling rate that ensures adequate data capture for many applications, thus maintaining the integrity of the converted signal over time.
  • Input Range: The device has a wide input range, making it flexible for various signal types without the need for additional signal conditioning circuits.
  • Interface: The ADC includes a user-friendly digital interface that allows for easy integration with microcontrollers and digital systems.
  • Power Consumption: It is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Package: The LTC1286IN8#PBF comes in a robust 8-pin PDIP package, ensuring compatibility with standard PCB layouts and providing ease of handling during assembly.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments and ensuring reliable performance under varying conditions.

Applications

The LTC1286IN8#PBF is ideal for a multitude of applications that require accurate and reliable digital representations of analog signals. This includes but is not limited to:

  • Data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered devices
  • Automation and process control

Manufacturer Support and Quality

Analog Devices Inc. is known for its commitment to quality and support. The LTC1286IN8#PBF is backed by a comprehensive technical support system and the assurance of being from a leading manufacturer of precision electronic components. Customers can rely on the durability and performance of the LTC1286 series for their critical applications.

Ordering Information

The LTC1286IN8#PBF can be ordered through Analog Devices' distribution network. For detailed specifications, application notes, and additional resources, interested parties should visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess