EN
  • EN
  • DE

LT6700HDCB-2#TRPBF

Part No LT6700HDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Comparator with Voltage Reference Open Collector 6-DFN (2x3)
Manufacturer Analog Devices Inc.
Series Over-The-Top®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WFDFN Exposed Pad
Case / Package 6-DFN (2x3)
Family Name LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924318-LT6700HDCB-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HDCB-2#TRPBF CAD Model

Description

Product Overview: LT6700HDCB-2#TRPBF

The LT6700HDCB-2#TRPBF is a high-performance, low-power comparator manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is designed to provide precision voltage comparison solutions for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Dual Voltage Comparators: The LT6700HDCB-2#TRPBF includes two independent voltage comparators, allowing for simultaneous monitoring of two separate voltage levels.
  • Low Operating Voltage: It operates from a supply voltage range of 1.4V to 18V, making it suitable for both low-voltage and high-voltage applications.
  • Low Power Consumption: With a quiescent current of just 6.5μA per comparator, this device is ideal for battery-powered and portable devices where power efficiency is critical.
  • Internal Voltage References: Both comparators come with an integrated 400mV reference, reducing the need for external components and simplifying design.
  • Fast Response Time: The device features a fast response time, ensuring quick and accurate signal processing.
  • Robust Output Stage: The output stage can sink or source up to 8mA, allowing direct interface with a variety of loads.

Applications

  • Power Supply Control
  • Battery Monitoring
  • Threshold Detection and Window Comparators
  • Portable Medical Devices
  • Automotive Electronics

Quality and Reliability

The LT6700HDCB-2#TRPBF is built to meet the stringent quality standards of Analog Devices Inc. It is available in a small 6-lead DFN package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperatures.

With its combination of dual comparators, low power consumption, integrated references, and fast response time, the LT6700HDCB-2#TRPBF is a versatile and efficient solution for precision voltage comparison tasks in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess