EN
  • EN
  • DE

LT6657AHMS8-3#PBF

Part No LT6657AHMS8-3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 1.5ppm/°C
Noise - 0.1Hz to 10Hz 0.5ppmp-p
Noise - 10Hz to 10kHz 0.8ppmrms
Voltage - Input 3.5V ~ 40V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6657
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924315-LT6657AHMS8-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT6657AHMS8-3#PBF CAD Model

Description

Product Overview: LT6657AHMS8-3#PBF

The LT6657AHMS8-3#PBF is a precision, low-noise, low-drift voltage reference from Analog Devices Inc. This high-performance component is designed to maintain a stable voltage output over a wide range of operating conditions, making it an ideal choice for high-resolution data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device provides a fixed 3.0V output, which is precise and stable, making it suitable for critical applications that demand a consistent voltage reference.
  • Low Drift: With an ultra-low temperature drift, the LT6657AHMS8-3#PBF ensures minimal deviation in output voltage over temperature variations, enhancing system accuracy.
  • Low Noise: It features exceptionally low output noise, which is crucial for applications where noise can compromise the performance, such as precision measurement equipment.
  • High Output Drive: Capable of sourcing and sinking current, this voltage reference can drive capacitive loads while maintaining stability, offering great flexibility in a variety of circuit configurations.
  • Long-Term Stability: Designed for reliability, it exhibits excellent long-term stability, a critical attribute for maintaining performance over the lifespan of the product.
  • Package: The component comes in an HMS-8 package, which is compact and suitable for space-constrained applications.

Applications

  • High-resolution Analog-to-Digital and Digital-to-Analog Converters (ADCs/DACs)
  • Portable Test Instruments
  • Medical Devices
  • Automotive Control Systems
  • Industrial Process Control Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6657AHMS8-3#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. Its robust design is intended to provide consistent operation, backed by the reputation of one of the industry's leading manufacturers of precision electronic components.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3096 $64.6192
4+ $26.5105 $106.0420
6+ $25.6820 $154.0920
9+ $24.8536 $223.6824
11+ $24.0251 $264.2761
14+ $21.5398 $301.5572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess