EN
  • EN
  • DE

LT6656BIDC-3#TRMPBF

Part No LT6656BIDC-3#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 5 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LT6656
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1028233-LT6656BIDC-3#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656BIDC-3#TRMPBF CAD Model

Description

Product Overview: LT6656BIDC-3#TRMPBF

The LT6656BIDC-3#TRMPBF is a high-precision, low-drift, series reference voltage source from Analog Devices Inc., tailored for precision industrial, automotive, and consumer applications where stable and accurate voltage references are critical. This device offers a fixed 3V output with an impressive combination of features that ensure reliability and stability across a wide range of environmental conditions.

Key Features

  • High Accuracy: The LT6656BIDC-3#TRMPBF boasts an initial accuracy of 0.05%, making it suitable for high-precision tasks.
  • Low Temperature Drift: With a temperature drift of just 10ppm/°C, the device maintains its accuracy over a temperature range, ensuring consistent performance.
  • Long-Term Stability: Exhibiting excellent long-term stability, this voltage reference is reliable for extended periods, minimizing recalibration needs.
  • Low Dropout Voltage: A low dropout voltage allows the reference to function correctly even with minimal difference between the supply voltage and the output voltage.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, from -40°C to +125°C, accommodating various environmental conditions.
  • Low Noise: It features low output noise, making it ideal for sensitive applications such as precision measurement equipment.

Applications

The LT6656BIDC-3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6656BIDC-3#TRMPBF is no exception. It is available in a small, surface-mount package, which is RoHS compliant and designed for automated assembly processes. The product is also offered in tape and reel packaging, denoted by the #TRMPBF suffix, facilitating bulk handling for manufacturing environments.

For designers seeking a robust, accurate, and stable voltage reference, the LT6656BIDC-3#TRMPBF from Analog Devices Inc. represents a reliable choice that can enhance the performance and precision of a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0280 $50.7000
61+ $1.6640 $101.5040
94+ $1.6120 $151.5280
129+ $1.5600 $201.2400
166+ $1.5080 $250.3280
222+ $1.3520 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess