EN
  • EN
  • DE

LT6011IMS8#TRPBF

Part No LT6011IMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LT6011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number LT6011IMS8#TRPBFCT, LT6011IMS8#TRPBFTR, LT6011IMS8#TRPBFDKR, LT6011IMS8#TRPBF-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878850-LT6011IMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6011IMS8#TRPBF CAD Model

Description

Product Overview: LT6011IMS8#TRPBF

The LT6011IMS8#TRPBF is a high-precision, low-power operational amplifier from Analog Devices Inc., designed to offer a perfect blend of performance and power efficiency for a wide range of applications. This dual operational amplifier is part of the LT6011 series and comes in an MSOP-8 package, which is ideal for space-constrained applications.

Key Features

  • Low Offset Voltage: The LT6011IMS8#TRPBF boasts an ultra-low input offset voltage, making it suitable for applications requiring high accuracy and precision.
  • Low Noise: With its low noise performance, this op-amp ensures a clean signal amplification, which is critical for sensitive instrumentation and measurement systems.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, allowing it to maintain its performance over a wide range of frequencies.
  • Power Efficiency: The operational amplifier is optimized for low power consumption, making it ideal for battery-powered devices and energy-saving applications.
  • Single Supply Operation: It can operate from a single supply, simplifying power supply design and reducing component count.
  • Extended Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in harsh environments.
  • RoHS Compliant: The LT6011IMS8#TRPBF is compliant with RoHS standards, minimizing the environmental impact and meeting regulatory requirements.

Applications

The versatility of the LT6011IMS8#TRPBF makes it an ideal choice for a variety of applications, including:

  • Test and Measurement Equipment
  • Medical Devices
  • Industrial Process Control Systems
  • Sensor Interfaces
  • Battery-Powered Devices
  • Data Acquisition Systems

Product Summary

In summary, the LT6011IMS8#TRPBF from Analog Devices Inc. represents a superior choice for engineers and designers looking for an operational amplifier that offers precision, low power consumption, and robust performance in a compact package. Its ability to operate in challenging environments and compliance with RoHS standards makes it a responsible and reliable component for your next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8067 $54.6469
16+ $6.4055 $102.4880
25+ $6.2054 $155.1350
34+ $6.0052 $204.1768
44+ $5.8050 $255.4200
58+ $5.2045 $301.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,430 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess