EN
  • EN
  • DE

LT5504EMS8#PBF

Part No LT5504EMS8#PBF
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MEASURING RECEIVER RF 8-MSOP / RF IC RF Measuring Receiver CDMA, GSM, TDMA, WCDMA 800MHz ~ 2.7GHz 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function RF Measuring Receiver
Frequency 800MHz ~ 2.7GHz
RF Type CDMA, GSM, TDMA, WCDMA
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT5504
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 195122-LT5504EMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT5504EMS8#PBF CAD Model

Description

Analog Devices Inc.

The LT5504EMS8#PBF is a high-performance RF power detector from Analog Devices, Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This advanced product is designed to provide precise power measurement solutions for a wide range of applications, including cellular base stations, wireless networking, and other RF communication systems.

The LT5504EMS8#PBF operates over a broad frequency range from 10MHz to 3GHz, making it versatile for various signal types. Its dynamic range spans from -32dBm to 12dBm, offering accurate detection for both low and high-power signals. This feature is particularly useful for systems that need to adapt to varying signal strengths while maintaining performance.

This RF power detector integrates a temperature-compensated Schottky diode peak detector and a buffer amplifier, engineered for optimal linearity and response time. The device is housed in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The LT5504EMS8#PBF also has a fast response time, making it an excellent choice for applications requiring real-time monitoring and control of the RF power.

One of the key features of the LT5504EMS8#PBF is its ability to operate with single-ended or differential RF inputs, providing flexibility in system design. It also includes an on-chip 50Ω termination resistor for single-ended operation, which simplifies the design process by reducing the number of external components required.

The device is powered by a single 2.7V to 6V supply, and it has a low power shutdown mode that reduces power consumption when not in active use. This power-saving feature makes the LT5504EMS8#PBF suitable for battery-powered or energy-efficient systems.

In summary, the LT5504EMS8#PBF from Analog Devices Inc. is a robust and reliable RF power detector that offers excellent performance across a wide frequency range. Its compact size, high accuracy, and low power consumption make it an ideal choice for designers looking to enhance their RF power monitoring and control capabilities in advanced communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1300 $72.5200
8+ $14.8764 $119.0112
13+ $14.4109 $187.3417
17+ $13.9466 $237.0922
22+ $13.4812 $296.5864
29+ $12.0871 $350.5259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess