EN
  • EN
  • DE

LT5400BIMS8E-6#PBF

Part No LT5400BIMS8E-6#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1k, 5k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924253-LT5400BIMS8E-6#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BIMS8E-6#PBF CAD Model

Description

Product Overview

The LT5400BIMS8E-6#PBF is a high-precision quad resistor network from Analog Devices Inc., designed to offer excellent matching characteristics and stability in a variety of applications. This component is part of the LT5400 series, which is known for its precision matched resistors that provide a reliable solution for applications requiring a closely matched resistor network.

Key Features

  • Precision Matched: The resistors in the LT5400BIMS8E-6#PBF are precision matched, which ensures minimal variation in resistance values between the components in the network. This is critical for applications where resistor matching affects the performance of the circuit, such as in differential amplifiers or current sensing circuits.
  • Stable Over Temperature: The resistor network is designed to be stable over a wide temperature range, making it suitable for use in environments with varying temperatures without significant drift in resistance values.
  • Low TCR (Temperature Coefficient of Resistance): The LT5400BIMS8E-6#PBF has a low TCR, which means the resistance value changes very little with temperature variations, ensuring consistent performance.
  • Multiple Resistor Values: The quad resistor network provides multiple resistor values, which can be used in various configurations to meet the needs of different circuit designs.
  • Compact Package: Packaged in an MSOP-8 (Mini Small Outline Package), the LT5400BIMS8E-6#PBF is compact and suitable for space-constrained applications.

Applications

The LT5400BIMS8E-6#PBF is ideal for use in precision applications, including:

  • Precision voltage dividers
  • Bridge circuits
  • Differential amplifier circuits
  • Current sensing
  • Filter circuits

Technical Specifications

Here are some of the key technical specifications of the LT5400BIMS8E-6#PBF:

  • Resistance: Various options available
  • Number of Resistors: 4
  • Package: MSOP-8
  • Operating Temperature Range: Specified performance from -40°C to 125°C

With its precision and stability, the LT5400BIMS8E-6#PBF from Analog Devices Inc. is an excellent choice for designers who require a reliable and accurate resistor network in their electronic designs.

You May Also Be Interested in

Panasonic
RES ARRAY 8 RES 82 OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 33 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1431 $60.4293
7+ $16.5277 $115.6939
10+ $16.0112 $160.1120
13+ $15.4947 $201.4311
17+ $14.9782 $254.6294
23+ $13.4287 $308.8601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess