EN
  • EN
  • DE

LT5400AHMS8E-3#PBF

Part No LT5400AHMS8E-3#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP / 10k, 100k Ohm ±7.5% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 10k, 100k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.0125%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0070
Other Names -2735-LT5400AHMS8E-3#PBF,LT5400AHMS8E-3#PBF-ND,505-LT5400AHMS8E-3#PBF
Standard Package 50
Win Source Part Number 1169070-LT5400AHMS8E-3#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AHMS8E-3#PBF CAD Model

Description

Product Overview

The LT5400AHMS8E-3#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the LT5400 series, which is known for its excellent stability and tight matching over temperature.

Key Features

  • Resistance Matching: The LT5400AHMS8E-3#PBF boasts an outstanding resistance matching of ±0.01%, which is crucial for applications requiring a high degree of accuracy and precision.
  • Temperature Coefficient: With a low temperature coefficient of 2ppm/°C, the resistor network ensures reliable performance over a wide range of temperatures.
  • Package: It comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Stability: The resistors exhibit long-term stability, making them suitable for critical applications where consistency over time is paramount.
  • Versatility: The LT5400AHMS8E-3#PBF can be used in various applications, including precision amplifiers, difference amplifiers, and precision dividers.

Applications

This resistor network is designed for high-end applications that require high accuracy and stability, such as:

  • Test and Measurement Equipment
  • Precision Data Acquisition Systems
  • Bridge Circuits
  • Process Control and Industrial Automation

Technical Specifications

The LT5400AHMS8E-3#PBF has the following technical specifications:

  • Nominal Resistance: Specified per model
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage: Specified per model

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LT5400AHMS8E-3#PBF is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliability and performance.

With its precise matching, excellent temperature stability, and long-term performance, the LT5400AHMS8E-3#PBF from Analog Devices Inc. is an ideal choice for engineers and designers looking for a high-quality, reliable resistor network for their precision electronic designs.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess