EN
  • EN
  • DE

LT4320HDD#PBF

Part No LT4320HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features OR Controller Bridge Rectifier N-Channel Bridge (1) 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878809-LT4320HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4320HDD#PBF CAD Model

Description

The LT4320HDD#PBF is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision engineering. This innovative product is part of the LT4320 series and is specifically crafted to serve as an ideal diode bridge controller, which aims to replace the traditional diode bridge rectifier with a low loss solution that significantly improves power efficiency.

Key Features

  • Efficient Power Conversion: The LT4320HDD#PBF minimizes power dissipation by controlling N-channel MOSFETs to emulate an ideal diode bridge, resulting in reduced heat and increased system reliability.
  • Wide Operating Voltage Range: This component is capable of handling a wide range of input voltages, making it versatile for various applications.
  • Robust Thermal Performance: Enclosed in a 10-lead MSOP package with an exposed pad for enhanced thermal performance, the LT4320HDD#PBF can operate reliably in environments with elevated temperatures.
  • Smooth Switching: The product ensures smooth switching transitions, thus minimizing EMI and reducing noise in power supply designs.

Applications

The LT4320HDD#PBF is suitable for a broad spectrum of applications. Its primary use is in power rectification where efficiency is paramount. Key applications include:

  • Telecommunications power supplies
  • Industrial power supplies
  • Automotive electronics
  • High-performance computing systems
  • Renewable energy systems

Product Specifications

The LT4320HDD#PBF operates in a temperature range from -40°C to +125°C, ensuring its performance in extreme conditions. It also features a low quiescent current, which is beneficial for power-sensitive applications. The package type is designed to be both compact and efficient, providing a solution that is both space-saving and powerful.

For engineers and designers looking for a bridge rectifier solution that offers efficiency, reliability, and versatility, the LT4320HDD#PBF from Analog Devices Inc. stands out as an exceptional choice. Its integration into power systems can lead to significant improvements in performance and energy savings.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $6.2254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2380 $56.9520
9+ $11.6825 $105.1425
14+ $11.3174 $158.4436
19+ $10.9523 $208.0937
24+ $10.5873 $254.0952
32+ $9.4920 $303.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,643 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess