EN
  • EN
  • DE

LT4294IDD#PBF

Part No LT4294IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POE CNTRL 1 CHANNEL 10DFN  /  Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Analog Devices Inc.
Package Tube
Type Controller (PD)
Number of Channels 1
Power - Max 71 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 60V (Max)
Current - Supply 2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT4294
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT4294IDD#PBF,LT4294IDD#PBF-ND,-2735-LT4294IDD#PBF
Standard Package 121
Win Source Part Number 1071740-LT4294IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT4294IDD#PBF CAD Model

Description

Product Overview: LT4294IDD#PBF

The LT4294IDD#PBF from Analog Devices Inc. is a cutting-edge Power over Ethernet (PoE) interface controller designed to simplify the task of delivering power to remote devices over standard Ethernet cables. This component is an integral part of the Power Sourcing Equipment (PSE), which is responsible for detecting, classifying, and providing power to connected Powered Devices (PDs) in a network.

Key Features

  • IEEE 802.3bt Compliant: The LT4294 is fully compliant with the IEEE 802.3bt standard, which allows for higher power delivery over Ethernet, up to 90W. This makes it suitable for a wide range of power-hungry applications.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, under/overvoltage lockout, and current limit to ensure reliable operation.
  • Robust Protection: The device offers robust protection features such as thermal shutdown, fault protection, and signature resistor disconnect, which contribute to the longevity and durability of the system.
  • High Efficiency: With its high-efficiency operation, the LT4294 ensures minimal power loss during the delivery process, making it an energy-conscious choice for network power solutions.
  • Compact Package: Housed in a compact 14-pin DFN package, the LT4294IDD#PBF is designed to fit into space-constrained applications without compromising performance.

Applications

The LT4294IDD#PBF is ideal for a variety of applications that require remote power delivery. These include:

  • Wireless Access Points
  • Security Cameras
  • VoIP Phones
  • Point of Sale (POS) Systems
  • Network Routers and Switches

Technical Specifications

The controller operates over a wide input voltage range and is designed to work seamlessly with both 2-pair and 4-pair PoE systems. Its high level of integration reduces the need for external components, thereby simplifying design and reducing overall system costs.

Conclusion

In summary, the LT4294IDD#PBF from Analog Devices Inc. represents a robust and efficient solution for network power applications. Its compliance with the latest PoE standards, combined with its advanced features and compact form factor, make it an excellent choice for designers looking to integrate PoE capabilities into their products.

You May Also Be Interested in

Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9551 $55.6857
16+ $6.5273 $104.4368
24+ $6.3233 $151.7592
33+ $6.1193 $201.9369
43+ $5.9154 $254.3622
57+ $5.3034 $302.2938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,249 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess