EN
  • EN
  • DE

LT4276AIUFD#TRPBF

Part No LT4276AIUFD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE), LTPoE++ 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT4276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT4276AIUFD#TRPBF-ND, 505-LT4276AIUFD#TRPBFCT, 505-LT4276AIUFD#TRPBFTR, 505-LT4276AIUFD#TRPBFDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924222-LT4276AIUFD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4276AIUFD#TRPBF CAD Model

Description

Product Overview: LT4276AIUFD#TRPBF

The LT4276AIUFD#TRPBF is a high-performance Power over Ethernet (PoE) interface and switching regulator controller from Analog Devices Inc., renowned for its reliability and integration features. This innovative component is designed to simplify the task of implementing PoE-powered devices and is ideal for a wide range of applications such as IP cameras, wireless access points, and other networked devices that require power and data over a single Ethernet cable.

Key Features

  • Integrated PoE Interface: The LT4276AIUFD#TRPBF incorporates a complete PoE interface compliant with the IEEE 802.3at (PoE+) standard, providing seamless integration and ensuring compatibility with PoE equipment.
  • Advanced Power Management: It offers sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs, ensuring efficient operation and protection for both the power sourcing equipment and the powered device.
  • Wide Input Voltage Range: The device operates over a wide input voltage range, accommodating various PoE power supply scenarios and ensuring consistent performance across different network configurations.
  • High Temperature Operation: Engineered for demanding environments, the LT4276AIUFD#TRPBF is rated for industrial temperature ranges, making it suitable for outdoor or harsh industrial applications.
  • Flexible Power Options: It can be paired with an external MOSFET and supports multiple power supply options, including auxiliary sources, to provide versatility in power design.

Applications

This device is highly versatile and can be used in a variety of applications that require reliable power delivery over Ethernet cables. Its robust feature set makes it particularly well-suited for:

  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones
  • Point of Sale (POS) Systems
  • Networked Lighting
  • Building Management Systems

Product Quality and Support

Analog Devices Inc. is committed to delivering high-quality products, and the LT4276AIUFD#TRPBF is no exception. It is available in a QFN package, ensuring compactness and ease of integration into existing designs. Furthermore, customers can expect robust technical support and comprehensive documentation, making design-in and troubleshooting more straightforward.

With its blend of performance, integration, and reliability, the LT4276AIUFD#TRPBF stands out as a smart choice for developers looking to incorporate PoE capabilities into their next-generation networked devices.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0833 $56.3332
9+ $11.5556 $104.0004
14+ $11.1945 $156.7230
19+ $10.8333 $205.8327
24+ $10.4723 $251.3352
32+ $9.3889 $300.4448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess