EN
  • EN
  • DE

LT4256-3IGN#TRPBF

Part No LT4256-3IGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features Hot Swap Controller 1 Channel General Purpose 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT4256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number LT4256-3IGN#TRPBF-ND, LT4256-3IGN#TRPBFDKR, LT4256-3IGN#TRPBFCT, LT4256-3IGN#TRPBFTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878804-LT4256-3IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4256-3IGN#TRPBF CAD Model

Description

Product Overview: LT4256-3IGN#TRPBF

Analog Devices Inc. introduces the robust and highly reliable LT4256-3IGN#TRPBF, a high voltage, current limited controller for surge stoppers and circuit breakers. This advanced component is designed to protect sensitive electronic systems from high voltage transients and overcurrent conditions, making it an ideal choice for a wide range of applications, including automotive, industrial control systems, and power management solutions.

Key Features

  • Wide Operating Range: The LT4256-3IGN#TRPBF operates smoothly over a wide input voltage range, accommodating various applications and ensuring consistent performance even under fluctuating power conditions.
  • Adjustable Current Limit: Users can set the current limit to match the requirements of their specific application, providing precise control over the power delivered to the load and enhancing protection against overcurrent conditions.
  • Automatic Restart: In the event of a fault condition, the device is designed to automatically attempt a restart, reducing downtime and maintaining system operation without the need for manual intervention.
  • High Voltage Capability: The component is capable of handling high voltage levels, offering a robust solution for systems that are exposed to harsh electrical environments or that require high voltage operation.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the LT4256-3IGN#TRPBF ensures protection against overheating, thereby preserving the integrity and longevity of both the device and the system it is protecting.

Applications

The LT4256-3IGN#TRPBF is highly versatile and can be used in a variety of applications where voltage and current protection is critical. Its robust design makes it suitable for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Power supply protection
  • Surge stopper circuits

Quality and Reliability

Analog Devices Inc. is renowned for producing high-quality components that meet rigorous industry standards. The LT4256-3IGN#TRPBF is no exception, providing reliable performance and durability that engineers and designers can trust. With its tape and reel packaging (TRPBF suffix), this product is also optimized for efficient assembly processes, ensuring streamlined manufacturing and reduced time to market for end products.

Whether you are developing a new system or seeking to enhance the protection of an existing one, the LT4256-3IGN#TRPBF from Analog Devices Inc. offers a powerful solution for managing high voltage and current conditions with confidence.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0994 $52.3976
10+ $10.7483 $107.4830
15+ $10.4124 $156.1860
20+ $10.0765 $201.5300
26+ $9.7406 $253.2556
35+ $8.7330 $305.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess