EN
  • EN
  • DE

LT3932EUFD#PBF

Part No LT3932EUFD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER SYNC 40V 2A 28 QFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 2A 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3932
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 73
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924205-LT3932EUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LT3932EUFD#PBF CAD Model

Description

Product Overview: LT3932EUFD#PBF

The LT3932EUFD#PBF is a high-performance LED driver IC manufactured by Analog Devices Inc., designed to cater to a wide range of lighting applications. This versatile driver is capable of providing precise control and high efficiency in LED driving solutions.

Key Features

  • Wide Input Voltage Range: The LT3932EUFD#PBF operates over a broad input voltage range, making it suitable for various power supply conditions.
  • Integrated PWM Dimming: It features integrated PWM dimming, which allows for flexible and efficient control of LED brightness.
  • Constant-Current and Constant-Voltage Modes: This driver supports both constant-current and constant-voltage modes, enabling it to drive LEDs with precision and maintain consistent light output.
  • High Switching Frequency: The high switching frequency minimizes the size of external components, reducing overall solution size and cost.
  • Thermal Protection: Built-in thermal protection ensures the longevity and reliability of the driver by preventing operation at excessive temperatures.

Applications

The LT3932EUFD#PBF is ideal for a variety of LED lighting applications, including:

  • Automotive and Avionic Lighting
  • Architectural Detail Lighting
  • General Purpose LED Illumination
  • Display Backlighting

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LT3932EUFD#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring performance and durability in harsh environments.

Package and Availability

The LT3932EUFD#PBF comes in a compact, thermally enhanced 28-lead QFN package. It is available for purchase through authorized distributors of Analog Devices Inc.

With its robust feature set and flexible application range, the LT3932EUFD#PBF LED driver from Analog Devices Inc. stands out as a top-tier solution for advanced LED driving requirements.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6536 $62.6144
8+ $12.8440 $102.7520
13+ $12.4426 $161.7538
17+ $12.0413 $204.7021
22+ $11.6399 $256.0778
29+ $10.4358 $302.6382
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess