EN
  • EN
  • DE

LT3798HMSE#TRPBF

Part No LT3798HMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Converter Offline Flyback Topology 500Hz ~ 150KHz 16-MSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 10V ~ 38V
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 16-MSOP-EP
Family Name LT3798
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878772-LT3798HMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3798HMSE#TRPBF CAD Model

Description

The LT3798HMSE#TRPBF is a cutting-edge DC/DC controller from Analog Devices Inc., designed to drive LEDs with a constant current for uniform brightness. This innovative product is part of the LT3798 series, renowned for its high efficiency and reliability in LED applications.

Key Features

  • Wide Input Voltage Range: The controller operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Constant-Current and Constant-Voltage Regulation: It can be configured to deliver a constant current to the LEDs, ensuring consistent lighting performance, or to provide a constant voltage when required.
  • Multi-Topology Support: The LT3798HMSE#TRPBF is capable of supporting boost, buck, buck-boost, SEPIC, and flyback converter topologies, providing flexibility in system design.
  • High Efficiency: With its high efficiency, this controller helps reduce power loss and heat dissipation, leading to longer system life and lower energy costs.
  • Robust Thermal Performance: The product comes in a thermally enhanced MSOP-16 package, ensuring better heat dissipation and improved performance in harsh environments.
  • No Transformer Required: For many applications, the controller can operate without the need for a transformer, simplifying design and reducing overall system cost.

Applications

The LT3798HMSE#TRPBF is ideal for a variety of lighting applications, including:

  • Automotive and avionic lighting systems
  • Industrial and architectural lighting
  • General purpose LED illumination
  • Backlighting for LCD displays

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3798HMSE#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. With its advanced features and robust design, this LED driver controller represents a smart choice for designers looking to enhance their lighting systems.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess