EN
  • EN
  • DE

LT3796HFE-1#PBF

Part No LT3796HFE-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description SP-SWREG/Controller, 100 Vin, 100 Vout LED Controller with Current Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Frequency 1 MHz
Maximum Operating Temperature 150 °C
Max Supply Voltage 100 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Number of Outputs 1
Number of Pins 28
RoHS Compliant
Topology Buck-Boost, SEPIC
Win Source Part Number 1032324-LT3796HFE-1#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3796HFE-1#PBF CAD Model

Description

Product Overview: LT3796HFE-1#PBF from Analog Devices Inc.

The LT3796HFE-1#PBF is a robust and versatile LED controller integrated circuit (IC) designed by Analog Devices Inc. to cater to a wide array of lighting applications. This high-performance IC is specifically engineered to drive high power LEDs efficiently and with precision, ensuring optimal performance for industrial, automotive, and high-end consumer lighting systems.

With an input voltage range of 4.5V to 60V, the LT3796HFE-1#PBF is suitable for a variety of power sources, including automotive batteries and industrial power rails. It is capable of constant-current and constant-voltage regulation, which makes it ideal for applications that require a stable light output or need to drive multiple LED strings in series.

One of the standout features of the LT3796HFE-1#PBF is its integrated 100V, 1A N-channel MOSFET controller, which allows for buck, boost, buck-boost, or SEPIC topologies. This flexibility in configuration enables designers to tailor their lighting solutions to specific requirements, whether it's for compact spaces or systems requiring complex power arrangements. Additionally, the IC offers spread spectrum frequency modulation, which reduces EMI and allows for quieter operation, an important consideration for sensitive electronic environments.

The LT3796HFE-1#PBF also comes with a range of protective features to ensure the longevity and reliability of the lighting system. It includes open LED protection, short-circuit protection, and thermal shutdown, safeguarding the IC against common electrical faults and overheating. Its thermally enhanced TSSOP-28 package ensures efficient heat dissipation, which is critical in high-power applications.

For precision dimming control, the device supports both PWM and analog dimming methods, allowing for smooth and flicker-free light intensity adjustments. This capability is essential for applications where light quality and user comfort are paramount, such as in architectural lighting or studio lighting for photography and film.

In summary, the LT3796HFE-1#PBF from Analog Devices Inc. is a highly adaptable and secure solution for driving LEDs in a wide range of applications. Its comprehensive feature set ensures that it can meet the demands of even the most challenging lighting designs.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess