EN
  • EN
  • DE

LT3763EFE#TRPBF

Part No LT3763EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description SP-SWREG/LED Driver, 60V, High Current, Step-Down, LED-Driver Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Frequency 1 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 60 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Number of Outputs 1
Number of Pins 28
Output Voltage 55 V
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 995260-LT3763EFE#TRPBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3763EFE#TRPBF CAD Model

Description

Product Overview: LT3763EFE#TRPBF

The LT3763EFE#TRPBF is a sophisticated DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is specifically engineered to cater to a wide array of applications that require efficient power conversion and management, including LED lighting, battery charging, and automotive systems. Its robust design and versatile features make it an ideal choice for engineers and designers looking for a reliable power solution.

Key Features and Benefits

  • Wide Input Voltage Range: The LT3763EFE#TRPBF operates over a 6V to 60V input voltage range, making it suitable for a variety of power sources and able to withstand voltage surges.
  • High Output Voltage Capability: With an output voltage up to 100V, this converter can drive high voltage power LEDs, charge batteries with multiple cells, and handle other high voltage requirements.
  • Constant-Current and Constant-Voltage Regulation: The device can be programmed to deliver a constant current to a load, which is essential for driving LEDs, or it can regulate a constant output voltage for general power supply applications.
  • Efficient Performance: The LT3763EFE#TRPBF features an internal low-loss, high-side N-channel MOSFET controller that facilitates high efficiency and reduces the need for external components.
  • Robust Thermal Design: Enclosed in a thermally enhanced TSSOP-28 package, the device ensures reliable operation even in environments with elevated temperatures.
  • Integrated Fault Protection: It includes fault protection features such as open-circuit, short-circuit, over-temperature, and over-voltage protection, which enhance the safety and durability of the end application.
  • Flexible Dimming Options: The converter supports both analog and PWM dimming, providing designers with flexibility in controlling light intensity or power output.

Applications

The LT3763EFE#TRPBF's versatility and performance make it well-suited for a variety of demanding applications. It is commonly used in:

  • High Power LED Lighting
  • Automotive and Avionic Lighting
  • Industrial Lighting
  • Battery Charging Systems
  • Constant Current Sources

With its advanced features and robust performance, the LT3763EFE#TRPBF from Analog Devices Inc. stands out as a powerful solution for complex power management challenges.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5192 $57.1152
13+ $7.8106 $101.5378
20+ $7.5665 $151.3300
28+ $7.3224 $205.0272
36+ $7.0784 $254.8224
48+ $6.3461 $304.6128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess