EN
  • EN
  • DE

LT3755EMSE#TRPBF

Part No LT3755EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LED Driver IC Output Dimming
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3755
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3755EMSE#TRPBFCT, LT3755EMSE#TRPBF-ND, LT3755EMSE#TRPBFTR, LT3755EMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878753-LT3755EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3755EMSE#TRPBF CAD Model

Description

The LT3755EMSE#TRPBF, manufactured by Analog Devices Inc., is a robust and versatile LED driver IC that has been engineered to cater to a wide array of lighting applications. This high-performance chip is designed to drive high current LEDs with precision and efficiency, making it an ideal choice for applications requiring reliable and consistent light output.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 40V, enabling it to work in various power environments and conditions.
  • High Side Current Sense: With its high side current sensing capability, the LT3755EMSE#TRPBF allows for the use of grounded cathode LEDs, providing flexibility in system design.
  • Adjustable Frequency: The IC features an adjustable switching frequency from 100kHz to 1MHz, which allows designers to optimize efficiency and select appropriate external components.
  • Integrated Fault Protection: It includes fault protection features such as open LED protection, short-circuit protection, and thermal shutdown to ensure the longevity and safety of the application.
  • PWM Dimming: The product offers PWM dimming capability, enabling precise control over the LED brightness levels.

Applications

The LT3755EMSE#TRPBF is suitable for a diverse range of lighting applications including:

  • Automotive and Avionic Lighting
  • Architectural Detail Lighting
  • General Purpose LED Illumination
  • Industrial and Commercial Lighting Systems

Package and Quality

Encased in a compact MSOP-16 package, the LT3755EMSE#TRPBF is designed for space-constrained applications. The “#TRPBF” suffix indicates that the device is provided in tape and reel packaging, suitable for automated assembly processes, and is lead (Pb) free, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

Conclusion

With its comprehensive feature set and robust design, the LT3755EMSE#TRPBF from Analog Devices Inc. is a powerful solution for driving LEDs in a variety of settings. Its adaptability, efficiency, and protection features make it a top choice for designers looking to enhance their lighting systems with a reliable and high-quality LED driver IC.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.2622
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4166 $51.3328
19+ $5.2649 $100.0331
30+ $5.1004 $153.0120
41+ $4.9359 $202.3719
53+ $4.7713 $252.8789
71+ $4.2777 $303.7167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess