EN
  • EN
  • DE

LT3669EUFD-2#TRPBF

Part No LT3669EUFD-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 1/1 Transceiver - IO-Link 28-QFN (4x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-QFN (4x5)
Family Name LT3669
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878733-LT3669EUFD-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3669EUFD-2#TRPBF CAD Model

Description

The LT3669EUFD-2#TRPBF is a high-performance, versatile monolithic step-down switching regulator from Analog Devices Inc. that offers a compact and efficient solution for a wide range of power supply applications. This integrated circuit is designed to provide a fixed output voltage of 2V with an input voltage range of 4.3V to 40V, making it suitable for automotive, industrial, and telecommunication systems that require stable and reliable power delivery.

The device features a 400mA output current capability and is housed in a 20-lead (4mm x 5mm) QFN package, which ensures a minimal footprint on the PCB while providing excellent thermal performance. The LT3669EUFD-2#TRPBF utilizes a high-efficiency synchronous rectification topology, which combined with a switching frequency of up to 2MHz, allows for the use of small inductors and capacitors, resulting in a compact and responsive power supply design.

One of the key features of this regulator is its robustness and protection capabilities. It includes internal soft-start to limit inrush current during startup, thermal shutdown for protection against overheating, and a current mode control architecture that ensures stable operation over a wide range of input voltages and output loads. Moreover, the device offers additional functionalities such as a power good flag, tracking, and external synchronization, which provide designers with flexibility and control over their power management system.

Notably, the LT3669EUFD-2#TRPBF is designed to meet stringent automotive standards for reliability and performance. It can withstand load dump and cold-crank conditions, making it an ideal choice for powering sensitive electronic systems in vehicles. Furthermore, its low quiescent current and burst mode operation ensure high efficiency at light loads, which is critical for battery-powered applications.

Overall, the LT3669EUFD-2#TRPBF from Analog Devices Inc. is a highly integrated and efficient solution for those looking to design a robust power supply system with minimal external components and excellent thermal performance. Its wide input voltage range, high switching frequency, and comprehensive protection features make it a versatile choice for a variety of demanding applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess