EN
  • EN
  • DE

LT3592EDDB#TRMPBF

Part No LT3592EDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LT3592 - 500mA Wide Input Voltage Range Step-Down LED Driver with 10: 1 Dimming
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Frequency 2.2 MHz
Lead Free Yes
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 36 V
Min Input Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.6 V
Number of Outputs 1
Number of Pins 10
Number of Segments 2
Output Current 500 mA
Output Voltage 30 V
Packaging Tape & Reel (TR)
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.2 MHz
Termination SMD/SMT
Win Source Part Number 996710-LT3592EDDB#TRMPBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3592EDDB#TRMPBF CAD Model

Description

The LT3592EDDB#TRMPBF is a cutting-edge integrated circuit manufactured by Analog Devices Inc., which specializes in providing high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits used in virtually all types of electronic equipment. This particular product is a testament to the company's commitment to innovation and quality in the field of power management technology.

Key Features

  • Adjustable Output Voltage: The device offers a wide range of output voltage adjustments, making it versatile for various applications.
  • High Efficiency: It is designed to provide high efficiency, which is crucial for power-sensitive designs.
  • Integrated Boost Converter: The LT3592EDDB#TRMPBF includes a boost converter, which is capable of driving LEDs with constant current for uniform brightness.
  • Small Package: The product comes in a small 10-lead (3mm x 3mm) DFN package, which is ideal for space-constrained applications.

Applications

The versatility of the LT3592EDDB#TRMPBF allows it to be used in a wide range of applications, including but not limited to:

  • LED Backlighting
  • Portable Lighting
  • Battery-Powered Devices
  • Automotive and Avionics Lighting

Quality and Reliability

Analog Devices Inc. ensures that all its products meet the highest standards of quality and reliability. The LT3592EDDB#TRMPBF is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to the expectations in various conditions and applications.

Environmental Compliance

This product is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. This compliance reflects Analog Devices Inc.'s commitment to environmental responsibility and the production of safer electronic components.

Ordering Information

The part number LT3592EDDB#TRMPBF refers to the product's specific configuration and packaging, which is in tape and reel format suitable for automated assembly processes. For further information or to place an order, customers can contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6918 $58.4590
11+ $9.5933 $105.5263
17+ $9.2935 $157.9895
23+ $8.9937 $206.8551
29+ $8.6939 $252.1231
39+ $7.7946 $303.9894
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess