AD7816ARM Digital Temperature Sensor from Analog Devices Inc.
The AD7816ARM is a high-precision digital temperature sensor engineered by Analog Devices Inc., a leader in the field of high-performance semiconductors. This component is part of a family of devices designed to provide accurate temperature readings with a digital output. The AD7816ARM is particularly suitable for applications where reliable temperature monitoring is critical, such as industrial control systems, environmental monitoring, and medical equipment.
Key Features
- Temperature Range: The device operates over a temperature range of -40°C to +125°C, providing versatility for various operating environments.
- Accuracy: It offers a high level of accuracy, typically ±0.5°C, ensuring precise temperature measurements.
- Resolution: With a resolution of 0.25°C, the AD7816ARM can detect minute changes in temperature, which is crucial for sensitive applications.
- Interface: The sensor supports a serial digital interface, making it easy to integrate into microcontroller-based systems.
- Supply Voltage: It operates on a single supply voltage ranging from 2.7V to 5.5V, accommodating a variety of power supply configurations.
- Power Conservation: The device features a power-saving shutdown mode, which is beneficial for battery-powered applications.
- Package: The AD7816ARM comes in a compact MSOP (Micro Small Outline Package), which is ideal for space-constrained applications.
Applications
The AD7816ARM's performance characteristics make it suitable for a wide array of applications. It is commonly used in:
- Environmental Control Systems
- Computer Thermal Monitoring
- Industrial Process Control
- Portable Battery-Powered Devices
- Medical and Laboratory Equipment
With its precision and flexibility, the AD7816ARM from Analog Devices Inc. is a top choice for professionals seeking a reliable digital temperature sensor. It combines the latest in semiconductor technology with Analog Devices' commitment to quality, resulting in a product that delivers both performance and durability.