EN
  • EN
  • DE

LT3492EFE#PBF

Part No LT3492EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description High Current, 60V, 2.1MHz Triple Output LED Driver in 4x5 QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 2.1 MHz
Max Input Voltage 30 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 30 V
Min Input Voltage 3 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Outputs 3
Number of Pins 28
Output Voltage 40 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2.1 MHz
Topology Buck-Boost
Win Source Part Number 1071644-LT3492EFE#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3492EFE#PBF CAD Model

Description

Product Overview: LT3492EFE#PBF

The LT3492EFE#PBF is a high-performance, triple-output DC/DC converter manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This integrated circuit is specifically designed to drive light-emitting diodes (LEDs) and is an ideal solution for portable and fixed lighting applications that require multiple LED strings.

Key Features:

  • Multi-Channel Output: The device provides three independent output channels for driving LEDs, which can be adjusted separately to achieve precise brightness control and color mixing for advanced lighting systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 36V, the LT3492EFE#PBF is versatile enough to accommodate a variety of power supplies, making it suitable for automotive, industrial, and architectural lighting.
  • High Efficiency: The converter operates with high efficiency, which is critical for battery-powered applications and helps reduce thermal issues, extending the life of the product.
  • Integrated 2.3A Switches: The device includes internal 2.3A switches, which simplify the design and reduce external component count, leading to a more compact and reliable end product.
  • Frequency Adjustability: The switching frequency is adjustable from 330kHz to 2.1MHz, allowing designers to optimize the converter for size, efficiency, and performance.
  • Robust Protection Features: Features such as open LED protection, short-circuit protection, and thermal shutdown ensure that the LT3492EFE#PBF can handle a range of fault conditions without damage.

Applications:

  • Automotive lighting
  • Industrial and commercial lighting systems
  • RGB and white LED driving
  • Backlighting for LCD displays

The LT3492EFE#PBF is enclosed in a thermally enhanced 16-lead TSSOP package, ensuring efficient heat dissipation during operation. Its robust design and flexible features make it a top choice for engineers and designers looking to create sophisticated multi-channel LED lighting solutions that require reliability, efficiency, and precision.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
LED Backlight Driver for Medium/Large Displays | IC LED DRIVER CTRLR DIM 24SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6669 $58.0014
13+ $7.9318 $103.1134
20+ $7.6840 $153.6800
27+ $7.4361 $200.7747
35+ $7.1882 $251.5870
47+ $6.4446 $302.8962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess