EN
  • EN
  • DE

LT1804CDD#PBF

Part No LT1804CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT1804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 121
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924076-LT1804CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT1804CDD#PBF CAD Model

Description

The LT1804CDD#PBF is a high-performance operational amplifier from Analog Devices Inc. that delivers exceptional speed and accuracy for demanding applications. This precision op-amp is designed to operate with a supply voltage range of 2.5V to 12.6V, making it versatile for both single-supply and dual-supply operations.

Key Features:

  • High Speed: With a slew rate of 1000V/µs and a gain bandwidth product of 325MHz, the LT1804CDD#PBF is engineered for fast settling times and high-frequency signal amplification.
  • Low Distortion: This op-amp offers low harmonic distortion, making it ideal for high-fidelity audio applications and signal processing where maintaining signal integrity is critical.
  • Low Noise: A low input noise voltage of 2.5nV/√Hz ensures that the amplifier adds minimal noise to the signal chain, preserving the quality of the original signal.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making the most of the supply voltage in applications where headroom is limited.
  • Stable with Capacitive Loads: The LT1804CDD#PBF is designed to be stable with capacitive loads up to 500pF, which is beneficial for driving capacitive inputs without oscillation.

Applications:

  • Telecommunications
  • Active Filters
  • ADC/DAC Buffering
  • Video and Imaging Systems
  • High-Fidelity Audio Processing

The LT1804CDD#PBF comes in a compact DFN package, which is ideal for space-constrained applications. Its robust design ensures performance reliability across a wide temperature range, making it suitable for industrial and automotive environments as well. With its combination of speed, precision, and low power consumption, the LT1804CDD#PBF operational amplifier is a top choice for designers looking to enhance the performance of their high-speed signal processing systems.

For detailed specifications and application support, visit Analog Devices Inc.'s official website or contact their customer support team.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3043 $56.5215
11+ $9.2754 $102.0294
17+ $8.9855 $152.7535
23+ $8.6957 $200.0011
30+ $8.4058 $252.1740
40+ $7.5362 $301.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess