The LT1790BCS6-3#TRPBF is a high-performance, precision series voltage reference from Analog Devices Inc. It offers a fixed output voltage of 3V with an impressive initial accuracy of ±0.1%. Designed to maintain stability and accuracy over time and varying temperature conditions, this voltage reference is an ideal choice for high-precision applications.
Key Features
- Output Voltage: Fixed 3V with excellent noise specifications.
- Initial Accuracy: ±0.1%, ensuring precise voltage regulation right from the start.
- Temperature Coefficient: Low temperature drift of 20ppm/°C max over the full operating temperature range (-40°C to +85°C), providing reliable performance in a variety of environments.
- Package: Supplied in a small SOT-23 package, making it suitable for space-constrained applications.
- Stability: Long-term stability and high output drive capability.
- Supply Range: Wide operating supply range compatible with various systems.
Applications
The LT1790BCS6-3#TRPBF is versatile and can be used in a broad range of applications, including:
- Precision data converters
- Portable, battery-powered equipment
- Industrial and automotive electronics
- Medical devices
- Instrumentation
Product Advantages
This voltage reference from Analog Devices Inc. stands out due to its high accuracy, low power consumption, and excellent temperature stability. It is designed for ease of use in a wide array of applications, from sensitive instrumentation to rugged industrial environments. With its small footprint, the LT1790BCS6-3#TRPBF is ideal for systems where space is at a premium, yet performance cannot be compromised.
Ordering Information
The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, making it suitable for automated manufacturing processes. For detailed ordering and shipping information, please contact Analog Devices Inc. or an authorized distributor.