EN
  • EN
  • DE

LT1675CMS8-1#TRPBF

Part No LT1675CMS8-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO MULTIPLEXER 8MSOP / Video Multiplexer IC Logic 8-MSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Multiplexer
Applications Professional Video
Control Interface Logic
Voltage - Supply 4V ~ 6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT1675
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 193948-LT1675CMS8-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1675CMS8-1#TRPBF CAD Model

Description

Manufactured by Analog Devices Inc., the LT1675CMS8-1#TRPBF is a state-of-the-art integrated circuit designed for high-performance signal processing applications. This advanced component is part of the Linear Technology product family, known for their reliability and precision in the field of analog and mixed-signal processing.

Key Features

  • High Efficiency: The LT1675CMS8-1#TRPBF is optimized for low power consumption while maintaining high efficiency, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Operating Range: It operates over a broad range of supply voltages, accommodating various design requirements and ensuring compatibility with a wide array of other components.
  • Robust Temperature Performance: With a temperature range that ensures consistent performance across diverse environmental conditions, this IC is reliable for use in both commercial and industrial applications.
  • Compact Packaging: Housed in a compact MSOP-8 package, the LT1675CMS8-1#TRPBF is designed for space-constrained applications without compromising on functionality.
  • High-Speed Operation: It is capable of high-speed operation, making it an ideal choice for applications requiring rapid signal processing and data conversion.

Applications

The LT1675CMS8-1#TRPBF is versatile and can be used in a variety of applications including:

  • Telecommunications
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The LT1675CMS8-1#TRPBF has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements expected by designers and engineers in critical applications. With its robust design and proven performance, this product is an excellent choice for those seeking a reliable solution for their signal processing needs.

Ordering Information

The product is available in tape and reel packaging, denoted by the TRPBF suffix, which facilitates automated assembly processes. For detailed ordering and pricing information, contact Analog Devices or authorized distributors.

You May Also Be Interested in

Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess