EN
  • EN
  • DE

LT1634BIS8-5#TRPBF

Part No LT1634BIS8-5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.05% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Shunt Voltage Reference IC Fixed 5V V ±0.05% 30 mA 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1634
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878453-LT1634BIS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1634BIS8-5#TRPBF CAD Model

Description

Product Overview: LT1634BIS8-5#TRPBF by Analog Devices Inc.

The LT1634BIS8-5#TRPBF is a precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of their LT series, which is known for its stability and reliability in various electronic applications.

At the heart of the LT1634BIS8-5#TRPBF is the ability to provide a fixed 5V output with a precision that ensures consistency and accuracy in your circuit designs. This voltage reference is designed to be versatile and can be used in a wide range of applications, from data conversion to power supply control, and more.

Key Features

  • Output Voltage: 5V with high accuracy
  • Package Type: The device comes in an 8-lead SOIC package, which is suitable for surface mounting and is widely used in the industry.
  • Temperature Range: This component operates within an industrial temperature range, making it suitable for harsh environments.
  • Low Dropout Voltage: The low dropout voltage characteristic makes it an excellent choice for low voltage applications.
  • Stability: It offers excellent stability with capacitance loads, ensuring a steady output even with fluctuating demands.
  • Low Power Consumption: The LT1634BIS8-5#TRPBF is designed for low power consumption, making it ideal for battery-powered and energy-efficient applications.

Applications

The LT1634BIS8-5#TRPBF is suitable for a variety of applications, including but not limited to:

  • Precision data systems
  • High-resolution converters
  • Portable battery-powered equipment
  • Industrial controls
  • Automotive systems

With its precision and flexibility, the LT1634BIS8-5#TRPBF stands out as a dependable component for designers and engineers looking to enhance the performance and stability of their electronic systems. Analog Devices Inc.'s commitment to quality ensures that this voltage reference will meet the rigorous demands of modern electronic applications.

Ordering Information

The product is available for order with the part number LT1634BIS8-5#TRPBF, and it is provided in tape and reel packaging for automated assembly processes, ensuring efficient handling and placement during the manufacturing of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9690 $61.9380
5+ $25.4100 $127.0500
8+ $24.6165 $196.9320
10+ $23.8219 $238.2190
13+ $23.0284 $299.3692
17+ $20.6456 $350.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess