EN
  • EN
  • DE

LT1521IS8-3.3

Part No LT1521IS8-3.3
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description LT1521 - 300MA L DROP REGS W/ UP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number LT1521
Standard Package 76 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 623157-LT1521IS8-3.3
Ultra Librarian 3D Model Ultra Librarian LT1521IS8-3.3 CAD Model

Description

Product Overview: LT1521IS8-3.3 from Analog Devices Inc.

The LT1521IS8-3.3 is a robust low dropout regulator (LDO) designed to provide a stable 3.3V output with an impressive current capability of up to 300mA. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this regulator is engineered to meet the demands of a wide range of applications where a reliable power supply is crucial.

Encased in an 8-lead SOIC package, the LT1521IS8-3.3 is not only compact but also offers excellent thermal performance, making it suitable for space-constrained applications. Its low dropout voltage of just 0.45V at full load ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.

One of the key features of the LT1521IS8-3.3 is its low quiescent current, which is typically 75µA and makes it an ideal choice for battery-powered devices where extending battery life is a priority. The device also includes protection features such as overcurrent and overtemperature protection, ensuring reliable operation and longevity of the product under various conditions.

Furthermore, the LT1521IS8-3.3 boasts excellent line and load regulation characteristics, ensuring a stable output voltage even with fluctuations in input voltage or variations in load. This stability is critical for sensitive electronic components that require a consistent power supply for optimal performance.

For design flexibility, the LT1521IS8-3.3 also features an adjustable output version, which allows the output voltage to be set anywhere from 1.22V to 20V with the use of external resistors. This versatility makes it suitable for a wide range of applications, from microprocessors and microcontrollers to portable electronics and industrial equipment.

In summary, the LT1521IS8-3.3 from Analog Devices Inc. is a reliable, efficient, and versatile LDO regulator that offers stable performance in a compact package, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7877 $63.1508
8+ $12.9540 $103.6320
12+ $12.5492 $150.5904
17+ $12.1444 $206.4548
22+ $11.7396 $258.2712
29+ $10.5252 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess