EN
  • EN
  • DE

LT1461BCS8-4#PBF

Part No LT1461BCS8-4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.06% 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Series Voltage Reference IC Fixed 4.096V V ±0.06% 8-SO
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LT1461
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924044-LT1461BCS8-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-4#PBF CAD Model

Description

Product Overview

The LT1461BCS8-4#PBF is a precision voltage reference component manufactured by Analog Devices Inc., renowned for its high stability and accuracy. This device is part of the LT1461 series, which are micropower, low dropout voltage references that provide a fixed 4.096V output from an input voltage range of 5V to 30V. The LT1461BCS8-4#PBF is housed in an 8-lead SOIC package, ensuring compactness and ease of integration into various electronic systems.

Key Features

  • High Accuracy: The LT1461BCS8-4#PBF boasts an initial accuracy of 0.05% and a temperature coefficient of 10ppm/°C, guaranteeing reliable performance over a wide temperature range.
  • Low Dropout Voltage: With a low dropout voltage of typically 100mV, this device operates efficiently, even with minimal difference between the input and output voltages.
  • Low Power Consumption: It has a quiescent current of 60µA, which makes it suitable for battery-powered and energy-sensitive applications.
  • Output Drive Capability: It can source or sink up to 10mA, providing flexibility in a variety of circuit configurations.
  • Stable with Capacitive Loads: The LT1461BCS8-4#PBF is designed to be stable with capacitive loads up to 10µF, offering robust performance in applications with dynamic load conditions.

Applications

The LT1461BCS8-4#PBF is ideal for high-precision applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT1461BCS8-4#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications. The device also includes over-temperature protection, contributing to its robustness and durability.

Summary

The LT1461BCS8-4#PBF from Analog Devices Inc. is a top-tier voltage reference component that combines precision, power efficiency, and flexibility, making it an excellent choice for designers seeking consistent performance in their electronic systems. With its stable operation, low power consumption, and high accuracy, this device is well-suited for a broad range of applications where voltage precision is paramount.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess