EN
  • EN
  • DE

LT1460JCS3-3#TRPBF

Part No LT1460JCS3-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.4% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.4% 40 mA SOT-23-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LT1460
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924042-LT1460JCS3-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-3#TRPBF CAD Model

Description

Product Overview: LT1460JCS3-3#TRPBF by Analog Devices Inc.

The LT1460JCS3-3#TRPBF is a precision, low power, low dropout voltage reference from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LT1460 series, which is celebrated for its stability and reliability in various applications.

With an output voltage of 3V, the LT1460JCS3-3#TRPBF offers a tight output tolerance, ensuring accuracy in your designs. It is characterized by its low temperature coefficient, which makes it an excellent choice for precision applications where temperature variations may impact performance. The device is designed to operate over a wide current range, giving designers the flexibility to use it in diverse applications without compromising on efficiency or power consumption.

This voltage reference comes in a compact surface-mount package, specifically the 3-lead SOT-23, which is suitable for automated assembly processes and helps in saving board space. The LT1460JCS3-3#TRPBF is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

Key features of the LT1460JCS3-3#TRPBF include:

  • Output Voltage: 3V with high accuracy
  • Low Temperature Coefficient: Ensures stable performance across a range of temperatures
  • Wide Operating Current Range: Provides design versatility
  • Low Dropout Voltage: Allows operation with minimal difference between the input and output voltages
  • Compact Package: 3-lead SOT-23 for space-saving design
  • RoHS Compliant: Meets environmental and regulatory standards

Applications for the LT1460JCS3-3#TRPBF are varied and include precision data conversion, portable instrumentation, and battery-powered devices. Its stable voltage output also makes it ideal for control loops and low noise amplifiers.

Analog Devices Inc. ensures that the LT1460JCS3-3#TRPBF voltage reference meets rigorous standards for performance, making it a reliable component for high-precision electronic systems. Whether you're designing for industrial, automotive, or consumer markets, this voltage reference offers a combination of accuracy, power efficiency, and robustness that can enhance the performance of your products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5822 $51.6440
48+ $2.1187 $101.6976
74+ $2.0525 $151.8850
101+ $1.9863 $200.6163
131+ $1.9201 $251.5331
175+ $1.7215 $301.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,625 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess