EN
  • EN
  • DE

LT1010MH/883

Part No LT1010MH/883
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Output Current Amplifier ±22V/44V 3-Pin TO-39
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-39
Input Bias Current 250 µA
Max Dual Supply Voltage 22 V
Maximum Operating Temperature 150 °C
Max Supply Voltage 44 V
Min Dual Supply Voltage 2.25 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Elements 1
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Schedule B 8542330000, 8542330000
Slew Rate 75 V/µs
Voltage Gain 0 dB
Win Source Part Number 999775-LT1010MH/883
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1010MH/883 CAD Model

Description

Product Overview: LT1010MH/883

The LT1010MH/883 is a high-performance, fast power buffer designed by Analog Devices Inc., a leader in the semiconductor industry. Crafted to deliver exceptional speed and drive capabilities, this buffer amplifies the current output of operational amplifiers, DACs, and other high impedance sources to drive heavy loads with ease and precision.

Key Features

  • High Output Drive: Capable of delivering up to 150mA of output current, the LT1010MH/883 can drive heavy loads without a significant drop in performance, making it ideal for demanding applications.
  • Wide Power Supply Range: With an operating voltage range from ±4.5V to ±15V, this buffer provides flexibility in system design and ensures compatibility with a variety of power sources.
  • Fast Slew Rate: Featuring a swift slew rate of 50V/µs, the LT1010MH/883 ensures rapid response to input signal changes, which is crucial for high-speed and high-frequency applications.
  • Low Distortion: This buffer maintains signal fidelity with low total harmonic distortion (THD), making it suitable for high-quality audio and instrumentation applications.
  • Thermal Protection: The LT1010MH/883 includes built-in thermal shutdown circuitry, protecting the device from potential damage due to overheating.
  • Military Grade: The "/883" suffix indicates that this particular model meets military specifications for electronic components, offering enhanced reliability and performance under extreme conditions.

Applications

The LT1010MH/883 is versatile and can be used in a variety of applications, including:

  • Power amplification for driving resistive, capacitive, or inductive loads
  • Audio amplification and preamplification
  • Signal buffering for data acquisition systems
  • Actuator and solenoid driving
  • Test equipment and instrumentation

Product Specifications

The LT1010MH/883 is housed in a hermetically sealed metal can, ensuring robustness and durability. Its compact size and low power consumption make it an excellent choice for space-constrained applications where power efficiency is critical.

In summary, the LT1010MH/883 from Analog Devices Inc. is a high-quality, military-grade power buffer that offers a combination of speed, power, and reliability, making it an excellent choice for a wide range of applications where high-performance current amplification is required.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4285 $72.4285
2+ $59.4286 $118.8572
3+ $57.5714 $172.7142
4+ $55.7143 $222.8572
5+ $53.8571 $269.2855
7+ $48.2857 $337.9999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 394 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess