EN
  • EN
  • DE

HMC994APM5ETR

Part No HMC994APM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 0HZ-28GHZ 32LFCSP-CAV / RF Amplifier IC 0Hz ~ 28GHz 32-LFCSP-CAV (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 0Hz ~ 28GHz
P1dB 28dBm
Gain 16dB
Noise Figure 4dB
Voltage - Supply 10V
Current - Supply 250mA
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC994
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 100
Win Source Part Number 1017932-HMC994APM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC994APM5ETR CAD Model

Description

Analog Devices Inc.'s HMC994APM5ETR: A High-Performance RF Amplifier

The HMC994APM5ETR is a cutting-edge RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their HMC series, which is renowned for providing high-quality signal processing components that deliver exceptional performance in a variety of applications.

The HMC994APM5ETR amplifier operates over a wide frequency range, making it highly versatile for use in telecommunications, radar systems, test equipment, and satellite communications. It has been engineered to offer low noise figures, high gain, and excellent linearity, which are crucial parameters for maintaining signal integrity in complex RF circuits.

Key Features:

  • Frequency Range: The device supports a broad frequency spectrum, ensuring its compatibility with multiple RF applications.
  • High Gain: With its high gain levels, the HMC994APM5ETR can amplify weak signals without significant distortion, improving overall system sensitivity.
  • Low Noise Figure: The low noise figure of this amplifier minimizes additional noise, ensuring a clearer signal and better performance in noise-sensitive applications.
  • Linearity: Excellent linearity reduces signal distortion, which is critical for maintaining the integrity of the transmitted or received signal.
  • Package: The device comes in a surface-mount package, which is convenient for modern PCB (Printed Circuit Board) design and manufacturing processes.
  • Reliability: Analog Devices Inc. is known for their high manufacturing standards, ensuring that the HMC994APM5ETR is a reliable component for long-term use.

The HMC994APM5ETR is not only a testament to Analog Devices Inc.'s commitment to quality but also to their ability to innovate in the RF space. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance of their RF systems. Whether for commercial or military applications, this amplifier is capable of meeting stringent requirements and delivering superior results.

Overall, the HMC994APM5ETR from Analog Devices Inc. represents a blend of performance, quality, and reliability, making it a top choice for anyone in need of a high-performance RF amplifier.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.9105 $257.9105
2+ $247.8359 $495.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess