EN
  • EN
  • DE

HMC992LP5ETR

Part No HMC992LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description RF IF AGC 50MHZ - 800MHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF IC Gain Controller General Purpose 50MHz ~ 800MHz - 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC992
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1184-6, 1127-1184-2, 1127-1184-1
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920549-HMC992LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC992LP5ETR CAD Model

Description

The HMC992LP5ETR, crafted by Analog Devices Inc., represents a pinnacle of innovation in the realm of RF (Radio Frequency) and Microwave Integrated Circuits. This state-of-the-art product is a testament to Analog Devices' commitment to providing advanced solutions for demanding applications in telecommunications, aerospace, defense, and more.

Key Features

  • High Dynamic Range: The HMC992LP5ETR boasts an exceptional dynamic range, making it suitable for applications that require the detection and processing of signals with varying amplitude levels.
  • Wide Frequency Range: This device operates effectively across a broad spectrum of frequencies, ensuring versatility and adaptability to different signal processing tasks.
  • Compact Package: Enclosed in a compact 5x5 mm QFN package, the HMC992LP5ETR saves valuable board space while providing robust performance.
  • Low Noise Figure: With a low noise figure, the product ensures high-quality signal amplification with minimal distortion, preserving signal integrity.

Applications

The HMC992LP5ETR is engineered to meet the rigorous demands of a variety of applications. Its high-performance characteristics make it an ideal choice for:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Satellite Communications
  • Fiber Optic Applications

Quality and Reliability

Analog Devices Inc. is renowned for its dedication to quality and reliability. The HMC992LP5ETR is no exception, manufactured to meet the highest standards of performance and durability. Customers can trust this product to deliver consistent results in the most challenging environments.

Environmental and Regulatory Compliance

The HMC992LP5ETR adheres to stringent environmental and regulatory standards, ensuring its compatibility with global market requirements. Analog Devices Inc. is committed to sustainable practices and the production of environmentally friendly products.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3811 $90.7622
4+ $37.2360 $148.9440
5+ $36.0730 $180.3650
7+ $34.9087 $244.3609
9+ $33.7456 $303.7104
12+ $30.2541 $363.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess