EN
  • EN
  • DE

HMC992LP5E

Part No HMC992LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IF AUTOMATIC GAIN CONTROLLER (IF-AGC), 50 - 800 MHz | RF IF AGC 50MHZ - 800MHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Function Gain Controller
Frequency 50MHz ~ 800MHz
RF Type General Purpose
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC992
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181522-HMC992LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC992LP5E CAD Model

Description

Analog Devices Inc. - HMC992LP5E RF Amplifier

The HMC992LP5E from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier that is designed to meet the rigorous demands of modern wireless infrastructure, test equipment, and radar systems. This versatile amplifier is part of Analog Devices' Hittite Microwave Products, known for their exceptional quality and reliability.

Key Features:

  • Frequency Range: The HMC992LP5E operates over a broad frequency range, making it suitable for a variety of applications in the RF and microwave spectrum.
  • Gain: It offers a high gain, which enables it to amplify weak signals without significant noise addition, ensuring signal integrity is maintained.
  • Output Power: The amplifier provides robust output power that can drive a variety of RF components and systems, facilitating strong signal transmission and reception.
  • Linearity: Exhibiting excellent linearity, the HMC992LP5E ensures that the amplified signal remains true to the original, which is critical for high-fidelity communication systems.
  • Efficiency: Designed with power efficiency in mind, this amplifier helps in reducing the overall power consumption of the systems it is integrated into.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Communications
  • General Purpose RF and Microwave Amplification

The HMC992LP5E is housed in a compact LP5E package, which allows for easy integration into a wide range of systems. Its robust construction ensures that it can operate reliably in challenging environmental conditions, making it an ideal choice for both commercial and military applications.

Analog Devices Inc. is recognized for their commitment to providing high-quality components that push the boundaries of performance and innovation. The HMC992LP5E RF amplifier is no exception and represents a dependable solution for enhancing RF signal chains across various industries.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.3811 $90.7622
4+ $37.2360 $148.9440
5+ $36.0730 $180.3650
7+ $34.9087 $244.3609
9+ $33.7456 $303.7104
12+ $30.2541 $363.0492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess