EN
  • EN
  • DE

HMC988LP3E

Part No HMC988LP3E
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK DIVIDER 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Programmable Not Verified
PLL Yes
Input CML, CMOS, LVDS, LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC988
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598832-HMC988LP3E
Ultra Librarian 3D Model Ultra Librarian HMC988LP3E CAD Model

Description

Product Overview: HMC988LP3E from Analog Devices Inc.

The HMC988LP3E is a high-performance, easy-to-use digital phase frequency detector (PFD) with an integrated charge pump, designed and manufactured by Analog Devices Inc. This advanced component is engineered to provide precision phase and frequency detection for a wide range of applications, including frequency synthesis and phase-locked loop (PLL) circuits in telecommunications, aerospace, and defense systems.

Key Features

  • High Frequency Operation: The HMC988LP3E is capable of operating at high frequencies, making it suitable for applications that require fast signal processing.
  • Low Phase Noise: With its low phase noise performance, this product ensures a clean signal for high-fidelity applications, reducing signal degradation and improving overall system performance.
  • Integrated Charge Pump: The inclusion of an integrated charge pump simplifies the design and reduces the need for external components, which can save both space and cost.
  • Wide Locking Range: The device has a wide locking range, enabling it to work with a broad spectrum of frequencies and providing greater flexibility in system design.
  • Programmable Features: The HMC988LP3E offers programmable dividers, phase offsets, and other features that allow designers to tailor the device to specific application requirements.
  • Compact Form Factor: Housed in a compact 3x3 mm QFN package, this product is ideal for space-constrained applications.

Applications

The HMC988LP3E is versatile and can be used in a variety of applications, some of which include:

  • Wireless Infrastructure (Base Stations, Point-to-Point/Multipoint Radios)
  • Test and Measurement Equipment
  • Satellite Communications
  • Phased Array Radar Systems
  • Microwave Radios and Very Small Aperture Terminals (VSATs)

Conclusion

Analog Devices Inc.'s HMC988LP3E is a state-of-the-art digital phase frequency detector that offers a combination of performance, integration, and flexibility. It is an ideal choice for designers who are looking to develop advanced electronic systems with demanding performance requirements. With its robust feature set and compact size, the HMC988LP3E is poised to drive innovation in the field of frequency control and phase detection.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7833 $79.5666
4+ $37.2166 $148.8664
5+ $35.9334 $179.6670
7+ $33.3667 $233.5669
9+ $32.0834 $288.7506
12+ $30.8001 $369.6012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess