EN
  • EN
  • DE

HMC985ALP4KETR

Part No HMC985ALP4KETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 40DB 24VFQFN / RF Attenuators 40dB 20 GHz ~ 50 GHz 24-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Attenuation Value 40dB
Frequency Range 20 GHz ~ 50 GHz
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC985
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC985ALP4KETRDKR,505-HMC985ALP4KETR,505-HMC985ALP4KETRCT,HMC985ALP4KETR-ND
Standard Package 500
Win Source Part Number 1179266-HMC985ALP4KETR
Ultra Librarian 3D Model Ultra Librarian HMC985ALP4KETR CAD Model

Description

The HMC985ALP4KETR is a high-performance, versatile product from Analog Devices Inc., designed to cater to a wide range of applications that demand precision and reliability. This innovative component is part of Analog Devices' extensive portfolio of electronic components known for their quality and performance.

Key Features

  • High Integration: The HMC985ALP4KETR integrates multiple functions into a single device, reducing the need for additional components and simplifying design.
  • Compact Footprint: Housed in a compact 4x4 mm LFCSP (Lead Frame Chip Scale Package), this product is ideal for space-constrained applications.
  • Robust Performance: Designed to deliver consistent performance, this product can operate in challenging environmental conditions, making it suitable for industrial and high-reliability applications.
  • Energy Efficient: With power consumption a critical factor in modern electronics, the HMC985ALP4KETR is engineered to be energy-efficient without compromising on performance.

Applications

The HMC985ALP4KETR is versatile enough to be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Military and space
  • Test instrumentation
  • Fiber optics

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The HMC985ALP4KETR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements expected by its customers.

Ordering Information

The HMC985ALP4KETR is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and pricing information, and to request samples, customers should contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9402 $66.9402
2+ $54.9253 $109.8506
3+ $53.2089 $159.6267
4+ $51.4925 $205.9700
6+ $49.7761 $298.6566
7+ $44.6268 $312.3876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
Order Increment : 25 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess