EN
  • EN
  • DE

HMC971

Part No HMC971
Manufacturer Analog Devices Inc.
Catalog Custom Parts (E - I)
Description RF Switch SPDT 18GHz to 40GHz 34dB 5-Pin Die
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 1183959-HMC971
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC971 CAD Model

Description

The HMC971 from Analog Devices Inc. is a cutting-edge Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Pseudomorphic High Electron Mobility Transistor (PHEMT) Low Noise Amplifier (LNA) designed to deliver exceptional performance for a wide range of RF and microwave applications. This versatile LNA is ideal for telecommunications, satellite communications, and radar systems, where low noise figures and high linearity are critical for system performance.

Key Features:

  • Frequency Range: The HMC971 operates over a broad frequency range, making it suitable for a variety of applications in the RF to microwave spectrum.
  • Low Noise Figure: It offers a remarkably low noise figure, which ensures that signal integrity is maintained with minimal additional noise introduced into the system.
  • High Gain: With high gain levels, the HMC971 can amplify weak signals without significantly degrading the signal-to-noise ratio.
  • High Linearity: The device provides excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in complex communication systems.
  • Flexible Power Supply: The HMC971 is compatible with a range of power supply voltages, offering design flexibility for various system requirements.
  • Robust Packaging: Encased in a compact package, the HMC971 is designed for easy integration into system designs without taking up excessive space.

Applications:

  • Telecommunications Infrastructure
  • Satellite Communications
  • Radar Systems
  • Test Equipment and Sensors
  • Electronic Warfare

The HMC971 LNA by Analog Devices Inc. represents a blend of advanced semiconductor technology with practical design considerations. Its superior performance specifications make it an excellent choice for designers looking to improve system sensitivity and dynamic range. Whether it's for a high-performance communication link or a critical sensing application, the HMC971 is engineered to meet the stringent requirements of today's sophisticated electronic environments.

For more detailed specifications, application notes, and support documentation, please visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

Hanrun
Lowest to $0.7534
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Phoenix Contact
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
VersaSense
E-Series Direct-Operated, Stainless Wetted Parts Valve, Two-Outlet 3-Way Diverter, 1/4" NPT, Sideported, Two Position...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5624 $62.5624
3+ $51.3333 $153.9999
4+ $49.7292 $198.9168
5+ $48.1251 $240.6255
7+ $46.5209 $325.6463
9+ $41.7084 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess