The HMC963LC4TR from Analog Devices Inc. is a high-performance, GaAs MMIC Low Noise Amplifier (LNA) that is designed to operate in the frequency range of 27 GHz to 32 GHz. This LNA is a part of the Hittite microwave products from Analog Devices and is an ideal choice for applications requiring low noise figure and high gain performance.
Key Features
- Frequency Range: This LNA operates in the 27 GHz to 32 GHz range, making it suitable for K-band applications.
- Low Noise Figure: The HMC963LC4TR boasts a very low noise figure, typically 2.5 dB, which ensures excellent sensitivity in receive chains.
- High Gain: It provides a high gain of 26 dB which allows for a better signal-to-noise ratio and improved system performance.
- Output Power: The device also delivers an output power (P1dB) of 17 dBm, ensuring robust signal strength.
- Single Supply Voltage: It operates on a single supply voltage of +4V, simplifying power supply design.
- Package: The HMC963LC4TR comes in a compact RoHS compliant 4x4 mm QFN package, which is suitable for space-constrained applications.
Applications
The HMC963LC4TR is designed for high-frequency applications such as:
- Point-to-point and point-to-multipoint radios
- VSAT
- Millimeter-wave sensors
- Test instrumentation
- Military and space
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC963LC4TR is no exception. The product is manufactured with precision and undergoes rigorous testing to ensure it meets the high standards expected from Analog Devices products.
Ordering Information
The HMC963LC4TR is available for order, and it is supplied in tape and reel packaging, making it suitable for automated assembly processes. For detailed specifications and ordering information, it is recommended to consult the datasheet and contact Analog Devices or an authorized distributor.