EN
  • EN
  • DE

HMC921LP4E

Part No HMC921LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HBT MMIC 2 WATT POWER AMPLIFIER, 0.4 - 2.7 GHz | IC RF AMP GP 400MHZ-2.7GHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 400MHz ~ 2.7GHz
P1dB 33.3dB
Gain 9dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 400mA
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC921
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181507-HMC921LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC921LP4E CAD Model

Description

Analog Devices Inc. HMC921LP4E Product Overview

The HMC921LP4E from Analog Devices Inc. is a high-performance, GaAs pHEMT MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed for a wide range of RF and microwave applications. This versatile LNA operates within the frequency range of 2 GHz to 6 GHz, making it an excellent choice for use in broadband applications such as electronic warfare, ECM, radar, and communication systems.

Encased in a compact 4x4 mm QFN leadless package, the HMC921LP4E offers a perfect balance of low noise figure and high gain while maintaining a high level of linearity. With a noise figure as low as 2 dB and a gain of 17 dB at mid-band frequencies, this LNA ensures exceptional signal fidelity and amplification, which is critical for sensitive RF receivers and other high-performance systems.

The HMC921LP4E also features an output IP3 (third-order intercept point) of +28 dBm, indicating its ability to handle high power levels without significant distortion. This characteristic is particularly important in environments where strong signal interference is present, as it allows for clearer signal reception and processing.

Designed for versatility, the HMC921LP4E can be powered by a single positive supply voltage ranging from 3.3V to 5V. Its active biasing capability provides stable performance over temperature and process variations, ensuring reliable operation under diverse conditions. The LNA also includes an integrated voltage regulator, which simplifies the power supply design and reduces the need for external components.

The product also features an RF input that is internally matched to 50 ohms, which minimizes the need for external matching components and simplifies the integration process into a wide variety of systems. Additionally, the HMC921LP4E is fabricated using a robust GaAs pHEMT process, which provides excellent repeatability and reliability.

In summary, the HMC921LP4E Low Noise Amplifier by Analog Devices Inc. is a highly capable component that offers superb performance for demanding RF and microwave applications. Its low noise figure, high gain, and excellent linearity make it a top choice for engineers seeking to enhance the performance of their communication and radar systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess