EN
  • EN
  • DE

HMC909LP4E

Part No HMC909LP4E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 0HZ-5.8GHZ 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Detector IC General Purpose 0Hz ~ 5.8GHz -51dBm ~ -11dBm ±1dB 24-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Strip
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC909
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3041, -2735-HMC909LP4E
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873812-HMC909LP4E
Ultra Librarian 3D Model Ultra Librarian HMC909LP4E CAD Model

Description

Product Overview: HMC909LP4E by Analog Devices Inc.

The HMC909LP4E, crafted by the renowned manufacturer Analog Devices Inc., is a high-performance, wideband Direct Quadrature Modulator designed to cater to a variety of RF and IF applications. This device is an integral component for systems that require efficient modulation of signals across a broad frequency spectrum.

Key Features

  • Frequency Range: The HMC909LP4E boasts an impressive RF output frequency range from 100 MHz to 6 GHz, making it highly versatile for diverse applications, including but not limited to wireless infrastructure, broadband, and satellite communications.
  • High Linearity: With excellent linearity performance, this modulator ensures minimal distortion, providing a clean signal for high-quality communications.
  • Low Noise: The device exhibits a low noise floor, which is crucial for maintaining signal integrity in noise-sensitive applications.
  • Single Supply Voltage: Operating with a single 5V supply voltage, the HMC909LP4E simplifies power supply requirements, thereby reducing the complexity of the overall design.
  • Compact Form Factor: Housed in a 4x4 mm QFN package, the modulator is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC909LP4E makes it suitable for a range of applications, including:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Radio & VSAT
  • Military & Space
  • Test Equipment & Sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC909LP4E is no exception and is built to meet the high standards expected from industry professionals. With robust construction and tested performance, this modulator is a reliable choice for mission-critical systems.

Conclusion

With its broad frequency range, high linearity, low noise, and compact design, the HMC909LP4E from Analog Devices Inc. stands out as a superior choice for designers looking to implement a high-quality modulator in their RF and IF systems. Its adaptability across various applications ensures that it will continue to be a go-to component for innovative communications solutions.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9229 $55.3832
18+ $5.6804 $102.2472
28+ $5.5029 $154.0812
38+ $5.3254 $202.3652
49+ $5.1478 $252.2422
66+ $4.6153 $304.6098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,441 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess