EN
  • EN
  • DE

HMC816LP4ETR

Part No HMC816LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 230MHZ-660MHZ 24QFN / RF Amplifier IC General Purpose 230MHz ~ 660MHz 24-QFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 230MHz ~ 660MHz
P1dB 21dBm
Gain 22dB
Noise Figure 0.5dB
RF Type General Purpose
Voltage - Supply 3V, 5V
Current - Supply 97mA
Test Frequency -
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC816
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354575-HMC816LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC816LP4ETR CAD Model

Description

Product Overview: HMC816LP4ETR from Analog Devices Inc.

The HMC816LP4ETR is a state-of-the-art RF (Radio Frequency) mixer produced by Analog Devices Inc., a leader in high-performance analog technology. This product is part of Analog Devices' Hittite Microwave products and is designed to meet the needs of modern RF and microwave systems. The HMC816LP4ETR is a versatile device that can be employed in a wide range of applications such as wireless infrastructure, test equipment, and military systems.

The HMC816LP4ETR is a double-balanced mixer that features a wide frequency range, making it suitable for use in both upconversion and downconversion processes. The mixer supports an RF and LO (Local Oscillator) frequency range of 6 GHz to 10 GHz, with an IF (Intermediate Frequency) range from DC to 3.5 GHz. This wide frequency range ensures that the mixer can be used in various high-frequency applications.

One of the key attributes of the HMC816LP4ETR is its exceptional linearity, which results in excellent spurious suppression and a low noise figure. This characteristic is crucial for maintaining signal integrity and quality in communication systems. The mixer's high isolation between ports also contributes to its ability to minimize interference and crosstalk, further enhancing its performance in complex RF systems.

The product comes in a compact 4x4 mm QFN (Quad Flat No-Lead) package, which is ideal for space-constrained applications. The HMC816LP4ETR also features an active mixer design with integrated LO buffer amplifier, which simplifies the design and reduces the number of external components required. This integration helps in achieving a cleaner layout and can lead to cost savings in terms of both board space and additional parts.

With its robust design, the HMC816LP4ETR is built to deliver reliable performance even under demanding conditions. It operates over a temperature range of -40°C to +85°C, ensuring stability and functionality across various environmental conditions.

In summary, the HMC816LP4ETR from Analog Devices Inc. is a high-performance RF mixer that offers designers flexibility, excellent linearity, and ease of integration, making it an ideal choice for advanced RF applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess