EN
  • EN
  • DE

HMC812ALC4TR

Part No HMC812ALC4TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 35DB 24CLCC / RF Attenuators 35dB 5 GHz ~ 30 GHz 24-CLCC Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Attenuation Value 35dB
Frequency Range 5 GHz ~ 30 GHz
Package / Case 24-CLCC Exposed Pad
Base Product Number HMC812
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3648-2,1127-3648-1,1127-3648-6
Standard Package 100
Win Source Part Number 1063228-HMC812ALC4TR
Ultra Librarian 3D Model Ultra Librarian HMC812ALC4TR CAD Model

Description

Product Overview: HMC812ALC4TR from Analog Devices Inc.

The HMC812ALC4TR is a high-performance, gallium arsenide (GaAs) pseudomorphic high electron mobility transistor (pHEMT) monolithic microwave integrated circuit (MMIC) amplifier produced by Analog Devices Inc. Designed for a wide range of RF and microwave applications, this product is a testament to Analog Devices' commitment to delivering cutting-edge technology and quality performance in the field of high-frequency signal amplification.

Key Features

  • Frequency Range: The HMC812ALC4TR operates across a broad frequency spectrum, making it versatile for various applications in the RF and microwave domains.
  • High Gain: With its high gain levels, this MMIC amplifier is capable of boosting weak signals without significant noise addition, ensuring signal integrity and strength.
  • Output Power: The device offers robust output power, which is crucial for applications requiring strong signal transmission or broadcasting.
  • Efficiency: The amplifier is designed with efficiency in mind, minimizing power consumption while maximizing performance.
  • Package: Housed in a compact leadless chip carrier package, the HMC812ALC4TR is suitable for space-constrained applications while providing excellent RF and thermal performance.

Applications

The HMC812ALC4TR is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Test instrumentation
  • Satellite and space systems
  • Fiber optics
  • Military and defense electronics

Quality and Reliability

Analog Devices Inc. is known for its stringent quality control and the HMC812ALC4TR is no exception. The product undergoes rigorous testing to ensure it meets high standards of reliability and performance. This dedication to quality makes the HMC812ALC4TR a reliable choice for professionals seeking components that will endure the demands of high-performance systems.

Conclusion

In summary, the HMC812ALC4TR from Analog Devices Inc. is a high-quality, versatile MMIC amplifier that offers exceptional performance across a wide range of applications. Whether used in commercial telecommunications or critical military systems, this product delivers the results that professionals expect from a leading brand in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess