EN
  • EN
  • DE

HMC8073LP3DE

Part No HMC8073LP3DE
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description CUSTOM 0.6-3.0GHZ, 6-BIT DIG ATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features RF Attenuators 0.5dB ~ 31.5dB - 16-VFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Strip
Package 16-VFQFN Exposed Pad, CSP
Family Name HMC8073
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-3600, 1127-3600-ND, 505-HMC8073LP3DE
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873805-HMC8073LP3DE
Ultra Librarian 3D Model Ultra Librarian HMC8073LP3DE CAD Model

Description

Analog Devices Inc. Product Overview: HMC8073LP3DE

The HMC8073LP3DE, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a state-of-the-art frequency multiplier that has been designed to deliver exceptional performance in a compact package. This device is a testament to Analog Devices' commitment to providing high-quality, innovative solutions for frequency generation and signal processing applications.

Key Features

  • Frequency Range: The HMC8073LP3DE operates over a broad frequency range, making it a versatile component for a variety of RF and microwave systems.
  • Output Power: It delivers a robust output power level, ensuring that the multiplied signal maintains its integrity through various stages of the signal chain.
  • Conversion Gain: The device boasts a conversion gain feature, which allows for an increase in signal strength, thereby enhancing overall system performance.
  • Low Phase Noise: With its low phase noise characteristics, the HMC8073LP3DE ensures high signal purity, which is critical for applications requiring precise frequency generation and modulation.
  • Package Type: Encased in a compact LP3DE package, this product is designed for easy integration into space-constrained applications, without compromising on performance.

Applications

The HMC8073LP3DE is ideal for use in a variety of advanced electronic systems, including:

  • Test and measurement equipment
  • Communication infrastructure
  • Radar and satellite systems
  • Electronic warfare and defense platforms

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the HMC8073LP3DE is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. This commitment to quality ensures that customers can deploy these frequency multipliers with confidence in the most demanding applications.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC8073LP3DE, including detailed datasheets, application notes, and design resources, directly from the Analog Devices website. This support empowers designers to fully utilize the HMC8073LP3DE's capabilities in their specific applications.

In conclusion, the HMC8073LP3DE from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it an excellent choice for professionals seeking to enhance their frequency generation systems.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 6dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4748 $58.4244
7+ $15.9793 $111.8551
10+ $15.4799 $154.7990
14+ $14.9806 $209.7284
18+ $14.4812 $260.6616
24+ $12.9832 $311.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess