EN
  • EN
  • DE

HMC802LP3ETR

Part No HMC802LP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description IC ATTENUATOR 1-BIT 20DB 16-QFN / RF Attenuators 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC802
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 731217-HMC802LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC802LP3ETR CAD Model

Description

Product Overview: HMC802LP3ETR by Analog Devices Inc.

The HMC802LP3ETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc., a leading company in the semiconductor industry. This switch is designed for use in a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and military systems. It offers an excellent combination of low insertion loss, high isolation, and fast switching speed, making it a versatile component for various high-frequency switching applications.

Key Features

  • Frequency Range: The HMC802LP3ETR operates over a broad frequency range, making it suitable for diverse applications from DC to 3.5 GHz.
  • Low Insertion Loss: With an insertion loss of typically 1.0 dB at 2 GHz, the switch ensures minimal signal attenuation, preserving signal integrity through the switching process.
  • High Isolation: The device boasts high isolation between ports, typically 45 dB at 2 GHz, which prevents signal leakage and crosstalk between the RF paths.
  • Fast Switching Speed: It offers a fast switching speed of 6 ns, facilitating quick transitions between signal paths for high-speed communication and testing systems.
  • High Linearity: The switch provides high linearity with an input IP3 of +55 dBm, ensuring minimal distortion in signal processing applications.
  • Power Handling: The HMC802LP3ETR is capable of handling up to +27 dBm of input power, making it robust for various transmission scenarios.
  • Compact Package: Housed in a compact 3x3 mm QFN package, it is suitable for space-constrained applications without sacrificing performance.

Applications

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Defense and Aerospace Systems
  • Satellite Communications

The HMC802LP3ETR by Analog Devices Inc. is a testament to the company's commitment to providing high-quality RF components that meet the rigorous demands of modern communication and electronic systems. With its robust performance characteristics and versatile application range, this SPDT switch is an excellent choice for engineers looking to enhance their RF signal routing capabilities.

You May Also Be Interested in

TYCLON
RF Attenuators 3dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
MACOM Technology Solutions
Lowest to $34.1545
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
Mini-Circuits
FXD ATTEN 2W SMA F/M 30DB ROHS
Lowest to $53.1819
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess