EN
  • EN
  • DE

HMC769LP6CE

Part No HMC769LP6CE
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL W/VCO FRACT-N 40-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features IC 10.15GHz 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC769
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920511-HMC769LP6CE
Ultra Librarian 3D Model Ultra Librarian HMC769LP6CE CAD Model

Description

Analog Devices Inc. HMC769LP6CE: Precision RF Synthesizer

The HMC769LP6CE from Analog Devices Inc. is a highly integrated, high-performance RF synthesizer capable of generating frequencies with exceptional purity and precision. Designed for applications that demand low noise and high resolution, this synthesizer is an ideal choice for use in radar systems, test equipment, and communication infrastructure.

Encased in a compact LP6CE package, the HMC769LP6CE leverages a Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) to deliver a wide frequency range of 150 MHz to 3 GHz. The device's advanced architecture enables it to achieve a phase noise performance of -145 dBc/Hz at 100 kHz offset for a 1 GHz output, which is a testament to its ability to maintain signal integrity in the most demanding environments.

Key features of the HMC769LP6CE include:

  • Wide Frequency Range: Capable of generating signals from 150 MHz to 3 GHz, making it versatile for various applications.
  • Low Phase Noise: Exceptional phase noise performance ensures high-quality signal generation, crucial for sensitive RF systems.
  • Integrated VCO: The built-in VCO simplifies design complexity and reduces the need for external components.
  • Programmable Divider: A programmable divider allows for fine frequency resolution and flexible output frequency configuration.
  • Lock Detect Indicator: Provides a lock detect indication, which is useful for system diagnostics and stability assurance.
  • Serial Interface: Features a serial interface for programming and control, facilitating easy integration into system designs.

With its robust feature set, the HMC769LP6CE enables designers to implement stable, high-performance frequency sources in their applications with reduced board space and power consumption. Whether deployed in high-speed data communication systems or precision instrumentation, this synthesizer from Analog Devices Inc. delivers the reliability and performance required for today's advanced RF and microwave systems.

For more detailed specifications and application support, engineers and designers are encouraged to consult the comprehensive datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess