EN
  • EN
  • DE

HMC741ST89ETR

Part No HMC741ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 50MHZ-3GHZ SOT89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 50MHz ~ 3GHz SOT-89
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89
Family Name HMC741
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1067-6, 1127-1067-1, 1127-1067-2
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873797-HMC741ST89ETR
Ultra Librarian 3D Model Ultra Librarian HMC741ST89ETR CAD Model

Description

Product Overview: HMC741ST89ETR from Analog Devices Inc.

The HMC741ST89ETR is a high-performance, SiGe monolithic broadband amplifier that is a part of the expansive portfolio of RF components from Analog Devices Inc. This device is designed to offer exceptional signal amplification across a wide frequency range, making it an ideal choice for various applications in the RF and microwave domains.

Key Features

  • Frequency Range: The HMC741ST89ETR operates effectively over a broad frequency range, catering to the needs of diverse RF applications.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems and test equipment.
  • Output Power: The device delivers robust output power that can drive a wide array of RF components and systems.
  • Power Added Efficiency (PAE): With an optimized design for efficiency, it ensures minimal power wastage and improved overall performance of the system.
  • Package: Housed in an industry-standard SOT-89 package, the HMC741ST89ETR is designed for easy integration into circuit designs.
  • Supply Voltage: The amplifier operates on a single supply voltage, simplifying the power supply design.

Applications

The HMC741ST89ETR is versatile and can be used in a variety of applications, including:

  • Wireless infrastructure
  • Test instrumentation
  • Satellite communications
  • Fiber optic systems
  • Microwave radio

With its excellent gain flatness and wideband performance, the HMC741ST89ETR is particularly suited for applications requiring consistent signal amplification over a large bandwidth. Its robust output power capability also makes it a reliable choice for driving mixers, switches, and other RF components that require a high-power signal.

Engineers and designers can rely on the HMC741ST89ETR from Analog Devices Inc. for its performance, efficiency, and ease of integration. Whether it's for developing advanced communication systems or enhancing the capabilities of existing RF circuits, this amplifier stands out as a high-quality component that delivers reliable and consistent results.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4712 $53.8848
10+ $11.0533 $110.5330
15+ $10.7079 $160.6185
20+ $10.3625 $207.2500
25+ $10.0171 $250.4275
34+ $8.9808 $305.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess