EN
  • EN
  • DE

HMC733LC4B

Part No HMC733LC4B
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC OSC VCO W/BUFFER AMP 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Active
Function VCO, Buffer Amp
Frequency 10GHz ~ 20GHz
RF Type Radar
Case 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Win Source Part Number HMC733LC4B-147037
Introduction Date August 20, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC733LC4B CAD Model

Description

Analog Devices Inc. HMC733LC4B Overview

The HMC733LC4B from Analog Devices Inc. is a high-performance, wideband Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO). This advanced component is designed to address the needs of RF and microwave communication systems, offering a combination of versatility and high functionality in a compact package.

Key Features

  • Frequency Range: The VCO frequency range of the HMC733LC4B spans from 6 GHz to 11 GHz, making it suitable for a variety of applications including point-to-point radios, VSAT, military and space, and test equipment.
  • Low Phase Noise Performance: It exhibits excellent phase noise performance, which is crucial for maintaining signal integrity in communication systems, ensuring high-quality data transmission and reception.
  • Output Power: The device provides a consistent output power level, which helps in maintaining signal strength across its operating frequency range.
  • Programmability: It supports a wide range of programmability options via a serial or parallel interface, allowing for fine-tuning and optimization within systems.
  • Integration: The integration of the PLL and VCO in a single package not only saves space but also simplifies the design and development process for system engineers.
  • Package: The HMC733LC4B is housed in a compact 24-lead, 4x4 mm ceramic leadless chip carrier (LCC) package, which is suitable for surface-mount technology (SMT) and offers good thermal performance.

Applications

The versatility of the HMC733LC4B makes it an ideal choice for a wide range of applications that require high-frequency signal generation with low phase noise. Its applications include, but are not limited to:

  • Fixed Wireless and Satellite Communications
  • Test and Measurement Equipment
  • Military and Space-Grade Hardware
  • Point-to-Point and Point-to-Multipoint Radios
  • Electronic Warfare and Radar Systems

With its robust design and high level of integration, the HMC733LC4B from Analog Devices Inc. represents a leading-edge solution for designers looking to enhance the performance and reliability of their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $407.4627 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess