EN
  • EN
  • DE

HMC713LP3E

Part No HMC713LP3E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description 54 dB, LOGARITHMIC DETECTOR / CONTROLLER, 50 - 8000 MHz | IC RF DETECT 50MHZ-8GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 50MHz ~ 8GHz
RF Type LTE, WiMax
Accuracy ±1dB
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 17mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC713
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181474-HMC713LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC713LP3E CAD Model

Description

The HMC713LP3E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT amplifier designed to offer excellent gain and wideband performance for a range of RF applications. Housed in a compact 3x3 mm QFN leadless package, this amplifier is ideal for integration into space-constrained designs while maintaining robust performance.

Key Features

  • Frequency Range: The HMC713LP3E operates over a broad frequency range, making it suitable for diverse applications, including test equipment, military and space, as well as telecommunications systems.
  • Gain: This amplifier provides a high gain, which ensures signal strength is maintained or enhanced as needed within the system.
  • Output Power: With its solid output power capability, the HMC713LP3E can drive signals to the required levels for a variety of RF components and systems.
  • Linearity: The device offers excellent linearity, which is critical in maintaining signal fidelity and reducing distortion in communication systems.
  • Power Efficiency: As a product of Analog Devices, a leader in power-efficient technology, the HMC713LP3E is designed to optimize power consumption, which is vital for battery-powered and energy-conscious applications.
  • Package: The QFN package is not only small in footprint but also provides excellent thermal performance, which is crucial for maintaining reliability and longevity of the device.

Applications

The versatility of the HMC713LP3E allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • MMDS & Wireless LAN
  • Test Instruments
  • Space, Defense, and Military Communications

Conclusion

With its combination of wide frequency range, high gain, and compact packaging, the HMC713LP3E from Analog Devices Inc. stands out as a versatile and efficient amplifier solution for RF applications. Its performance and reliability are in line with the high standards expected from Analog Devices, making it a top choice for engineers and designers looking for a dependable amplification component.

You May Also Be Interested in

Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5340 $97.5340
2+ $94.4859 $188.9718
3+ $91.4379 $274.3137
4+ $88.3898 $353.5592
5+ $79.2469 $396.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess