EN
  • EN
  • DE

HMC703LP4ETR

Part No HMC703LP4ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL W/SWEEPR 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Integer-N/Fractional-N
PLL Yes
Input CMOS
Output CMOS
Number of Circuits 1
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VQFN Exposed Pad
Manufacturer Package 24-QFN-EP (4x4)
Manufacturer Homepage www.analog.com
Win Source Part Number 718546-HMC703LP4ETR
Popularity Medium
Supply and Demand Status Balance
Family Name HMC703LP4
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian HMC703LP4ETR CAD Model

Description

Product Overview: HMC703LP4ETR by Analog Devices Inc.

The HMC703LP4ETR is a high-performance, fractional-N Phase-Locked Loop (PLL) with an integrated Voltage Controlled Oscillator (VCO) designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced RF synthesizer is engineered to deliver exceptional phase noise performance and high-frequency operation, making it an ideal choice for a wide range of applications, including wireless infrastructure, instrumentation, and defense systems.

Key Features:

  • Frequency Range: The VCO frequency range spans from 1.75 GHz to 4.2 GHz, providing a versatile solution for various high-frequency applications.
  • Low Phase Noise: The device is optimized for low phase noise, which is critical for maintaining signal integrity and reducing error rates in communication systems.
  • Fractional-N Frequency Synthesis: This feature allows for fine frequency resolution, enabling precise control over the output frequency for applications that require exacting standards.
  • Programmable: With a serial port interface, the HMC703LP4ETR can be programmed for various settings, including phase frequency-detector (PFD) frequency, output power level, and more.
  • Power Supply: The device operates over a supply voltage range of 3.3V to 5.5V, providing flexibility in system power design.
  • Compact Footprint: Enclosed in a 4x4 mm QFN package, the HMC703LP4ETR is designed for space-constrained applications.

Applications:

  • Wireless Infrastructure (Base Stations, Backhaul)
  • Microwave Point-to-Point Radios
  • Test and Measurement Equipment
  • Satellite Communications
  • Defense and Aerospace Systems

The HMC703LP4ETR synthesizer from Analog Devices Inc. is a testament to the company's commitment to delivering high-performance, reliable components for the most demanding RF and microwave applications. Its integration of a PLL with VCO simplifies design efforts and reduces the number of external components required, thereby enhancing system reliability and reducing overall solution size and cost.

Whether you are designing for the latest 5G wireless infrastructure or developing sophisticated instrumentation, the HMC703LP4ETR offers a compelling mix of performance, flexibility, and compactness to meet your design challenges head-on.

You May Also Be Interested in

Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9634 $55.9268
4+ $26.1936 $104.7744
6+ $25.3087 $151.8522
9+ $23.5388 $211.8492
12+ $22.6539 $271.8468
14+ $21.7690 $304.7660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess